The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN74ACT16373QDLREP

Part No SN74ACT16373QDLREP
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 16BIT D TRANSP LATCH 48SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 2
Delay Time - Propagation 9.3ns
Current - Output High, Low 16mA, 16mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74ACT16373
Other Names 296-20726-6,TEXTISSN74ACT16373QDLREP,-296-20726-1,-SN74ACT16373QDLREPR,2156-SN74ACT16373QDLREP,V62/03602-01XE,-296-20726-1,-V62/03602-01XE,296-20726-1,296-20726-2,-V62/03602-01XER
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257404-SN74ACT16373QDLREP
Fake Threat In the Open Market 47 pct.

Description

SN74ACT16373QDLREP - Texas Instruments

The SN74ACT16373QDLREP is a high-performance, 16-bit transparent D-type latch with 3-state outputs designed by Texas Instruments. This integrated circuit is part of TI's Advanced CMOS Logic family, offering a robust solution for high-speed data storage and transfer applications. The device is specifically engineered to meet the stringent requirements of the defense, aerospace, and other high-reliability industries, being part of TI's Enhanced Product (EP) portfolio.

Key Features:

  • Wide Operating Voltage Range: The SN74ACT16373QDLREP operates over a wide voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels in mixed-voltage systems.
  • High-Speed Performance: Thanks to its advanced CMOS technology, the device offers fast propagation delays and high clock data rates, ensuring quick response times in critical applications.
  • Enhanced Durability: With its military-grade design, this product is built to withstand extreme temperature ranges and harsh environmental conditions, ensuring reliable performance in challenging scenarios.
  • Transparent Latches: The 16-bit latches are transparent, meaning that while the latch-enable (LE) input is high, the Q outputs will follow the data (D) inputs. When LE is taken low, the data that was present at the inputs at the time the transition occurred is retained at the outputs until LE is returned high.
  • 3-State Outputs: The outputs feature a 3-state design that allows for connection to common data or address paths, providing additional flexibility in system design through bus-oriented architecture.

Applications:

The SN74ACT16373QDLREP is ideal for a wide range of applications, including:

  • Data storage and retrieval systems
  • Communication infrastructure
  • Military and aerospace electronics
  • Complex computing systems
  • Industrial control systems

With its robust design and advanced features, the SN74ACT16373QDLREP from Texas Instruments is a reliable choice for designers who require the highest level of performance and durability in their digital logic applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.