EN
  • EN
  • DE

SN74ACT3622-20PCB

Part No SN74ACT3622-20PCB
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLK DUAL FIFO MEMORY 120HLQFP  /  Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 50MHz 13ns 120-HLQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 18K (256 x 36 x 2)
Function Synchronous
Data Rate 50MHz
Access Time 13ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Bi-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 120-LQFP
Supplier Device Package 120-HLQFP (14x14)
Base Product Number 74ACT3622
Other Names 296-4392,TEXTISSN74ACT3622-20PCB,-SN74ACT3622-20PCBR,2156-SN74ACT3622-20PCB-TI,-296-4392,296-4392R,-296-4392
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258883-SN74ACT3622-20PCB
Ultra Librarian 3D Model Ultra Librarian SN74ACT3622-20PCB CAD Model

Description

Product Overview: SN74ACT3622-20PCB

The SN74ACT3622-20PCB is a high-performance CMOS device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the 74ACT series, known for its robustness and compatibility with TTL (Transistor-Transistor Logic) levels. The SN74ACT3622-20PCB is specifically tailored for applications that require high-speed operations and low power consumption.

Key Features

  • Logic Type: FIFO Memory
  • Memory Size: 72 x 18
  • Operating Voltage: 4.5 V to 5.5 V
  • Access Time: 20 ns
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Through Hole
  • Package / Case: 64-PDIP (0.600", 15.24mm Width)

The SN74ACT3622-20PCB FIFO memory is specifically designed to manage data flows between systems that operate at different speeds or with different interfacing requirements. With its quick access time of 20 ns, this FIFO memory ensures smooth and efficient data handling for high-speed computing and communication systems.

Applications

The versatility of SN74ACT3622-20PCB allows it to be used in a wide range of applications including, but not limited to:

  • Data Communication
  • Buffer Memory in Servers and Networking Equipment
  • Real-Time Data Processing Systems
  • Signal Processing
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ACT3622-20PCB is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device is packaged in a 64-pin PDIP, ensuring easy integration into various circuit designs with its through-hole mounting style.

Overall, the SN74ACT3622-20PCB from Texas Instruments represents a reliable and efficient solution for designers looking to implement FIFO memory in their systems. Its fast access time, compatibility with TTL levels, and wide operating temperature range make it a versatile and essential component in a multitude of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC FIFO ASYNCH 4096X18 32PLCC
Lowest to $14.0773
Texas Instruments
IC CLOCKED BI-DIR FIFO 132-QFP / Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO 512X9 32-PLCC
Lowest to $0.7396
Renesas Electronics America
IC Fifo 4096X18 12NS 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Lowest to $333.9026
Rochester Electronics
FIFO, 512X9, 50NS, ASYNCHRONOUS
Lowest to $7.6479
Rochester Electronics
FIFO, 1KX9, 20NS, ASYNCHRONOUS
Lowest to $0.2247
Renesas Electronics America
IC Fifo Sync II 3.3V 80-TQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.5783 $77.1566
4+ $31.6540 $126.6160
5+ $30.6648 $153.3240
7+ $29.6756 $207.7292
9+ $28.6864 $258.1776
12+ $25.7188 $308.6256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,332 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess