EN
  • EN
  • DE

SN74AHC00MPWREP

Part No SN74AHC00MPWREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14TSSOP / NAND Gate IC 4 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AHC00
Other Names -SN74AHC00MPWREPR,-296-22260-1,296-22260-2R,-296-22260-1,-V62/03604-01YE,-V62/03604-01YER,-296-22260-1R,V62/03604-01YE,2156-SN74AHC00MPWREP,296-22260-1R,296-22260-6R,296-22260-6,296-22260-2,TEXTISSN74AHC00MPWREP,296-22260-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258116-SN74AHC00MPWREP
Ultra Librarian 3D Model Ultra Librarian SN74AHC00MPWREP CAD Model

Description

Product Overview: SN74AHC00MPWREP from Texas Instruments

The SN74AHC00MPWREP is a high-performance, quadruple 2-input positive-NAND gate IC designed and manufactured by Texas Instruments. This advanced logic gate device is part of TI's AHC (Advanced High-Speed CMOS) series, which is engineered to deliver fast switching performance coupled with low power consumption. The SN74AHC00MPWREP is specifically tailored for demanding applications that require robust operation and high reliability.

This integrated circuit is characterized for operation from -55°C to 125°C, making it suitable for military and aerospace applications, as well as other high-reliability environments where extreme temperatures are a concern. The device is provided in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, designated by the MPW suffix in its part number. This compact package is ideal for space-constrained applications, while still offering excellent thermal performance and ease of PCB routing.

Key Features:

  • Logic Type: Quadruple 2-Input Positive-NAND Gates
  • Supply Voltage Range: 2 V to 5.5 V, accommodating a variety of logic level requirements
  • Operating Temperature: -55°C to 125°C, ensuring reliable operation under extreme conditions
  • Package Type: 14-Pin TSSOP, providing a compact footprint
  • Output Drive Capability: ±8 mA at 5 V, enabling the drive of multiple loads
  • Logic Level Compatibility: Compatible with TTL (Transistor-Transistor Logic) levels

Applications:

The SN74AHC00MPWREP is versatile and can be used in a wide array of applications. Its robust performance makes it particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Military and aerospace technology
  • Communication infrastructure
  • Complex logic circuit implementations

With its combination of high-speed operation, low power consumption, and enhanced system reliability, the SN74AHC00MPWREP is an excellent choice for designers looking to utilize high-performance NAND gate logic in their systems.

You May Also Be Interested in

ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess