EN
  • EN
  • DE
  • IT

SN74AHC244QPWRG4Q1

Part No SN74AHC244QPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1099231-SN74AHC244QPWRG4Q1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC244QPWRG4Q1 CAD Model

Description

The SN74AHC244QPWRG4Q1 from Texas Instruments is a high-performance, octal buffer and line driver designed to provide efficient interfacing solutions for a wide range of digital systems. Ideal for automotive and industrial applications, this integrated circuit is characterized by its robustness and reliability, meeting the stringent requirements of the automotive industry.

Key Features:

  • Advanced Design: The device features eight buffers and line drivers with 3-state outputs, which can be used independently, allowing for versatile applications in bus-oriented systems.
  • High-Speed Operation: With a typical operating voltage range of 4.5V to 5.5V, the SN74AHC244QPWRG4Q1 is capable of high-speed operation, making it suitable for interfacing with high-speed microprocessors and reducing signal propagation delays.
  • Automotive Grade: As a Q1-grade product, it is specifically designed to meet the rigorous standards of the automotive industry, including extended temperature ranges and enhanced device performance stability.
  • Power Down Protection: Inputs and outputs are protected against 5.5V during power down, ensuring device safety and longevity.
  • Low Power Consumption: The device offers the advantage of low power consumption while maintaining high drive currents, leading to energy-efficient designs.
  • Wide Operating Temperature: The SN74AHC244QPWRG4Q1 operates over a wide temperature range of -40°C to 125°C, catering to environments with extreme temperature conditions.
  • Lead-Free and RoHS Compliant: Committed to environmental sustainability, Texas Instruments ensures that this product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive.

Applications:

The SN74AHC244QPWRG4Q1 is suitable for a variety of applications, including but not limited to:

  • Automotive control systems
  • Signal buffering in bus-oriented systems
  • Industrial control interfaces
  • Data communication systems

With its combination of high-speed operation, automotive-grade quality, and low power consumption, the SN74AHC244QPWRG4Q1 from Texas Instruments is an excellent choice for designers looking to create robust, high-performance electronic systems.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER FULL 2/1 8SOIC / 2/1 Transceiver Full CAN 8-SOIC
Lowest to $0.8090
Texas Instruments
IC TRANSCEIVER 3-ST 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC Tube
Lowest to $7.5743
Texas Instruments
IC BUFFER NON-INVERT 5.5V 8VSSOP / Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP
Lowest to $0.7533
Texas Instruments
IC BUS TRANSCEIVER 8BIT 20DIP
Lowest to $1.7338
Freescale Semiconductor - NXP
IC TRANSMISSION MOD 32-HVQFN / RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I²C, SPI, UART 2.5V ~ 3.6V 32-VFQFN Exposed Pad
Lowest to $3.0888
Fairchild/ON Semiconductor
IC DRIVER HEX NON-INV 14SOIC / Buffer 6-CH Non-Inverting Bipolar 14-Pin SOIC N T/R
Need more? Email Us
Texas Instruments
IC BUS BUFFER TRI-ST 5DSBGA
Lowest to $0.3709
Texas Instruments
IC INVERTER 8-INPUT 20SOIC / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.5423
Renesas Electronics America
IC Buff/dvr Dual N-inv 20QSOP
Lowest to $0.9146

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9128 $59.3320
150+ $0.7489 $112.3350
235+ $0.7255 $170.4925
320+ $0.7021 $224.6720
415+ $0.6787 $281.6605
555+ $0.6085 $337.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess