EN
  • EN
  • DE

SN74AHC2G86HDCU3

Part No SN74AHC2G86HDCU3
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838319-SN74AHC2G86HDCU3
Ultra Librarian 3D Model Ultra Librarian SN74AHC2G86HDCU3 CAD Model

Description

The SN74AHC2G86HDCU3 is a high-performance, dual 2-input exclusive-OR gate integrated circuit from Texas Instruments, designed for implementation in a wide array of digital applications. This IC is part of the advanced high-speed CMOS (AHC) family, which is known for its low power consumption and high-speed operation.

Key Features

  • Operating Voltage: The device supports a wide operating voltage range from 2V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • High Speed: With a typical propagation delay (t<sub>pd) of only 8 ns at 5V, the SN74AHC2G86HDCU3 ensures swift signal processing, which is crucial for high-speed digital systems.
  • Low Power Consumption: The AHC series is optimized for low power consumption, which is a critical aspect for battery-powered and energy-efficient applications.
  • Drive Capability: This IC can drive up to 8 LSTTL loads, providing sufficient output current for a variety of digital circuits.
  • Package: The device comes in an 8-pin VSSOP (HDC) package, which is ideal for space-constrained applications.

Applications

The SN74AHC2G86HDCU3 is versatile and can be used in various digital systems, such as:

  • Computers and computer peripherals
  • Networking equipment
  • Telecommunications systems
  • Signal processing
  • Portable electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74AHC2G86HDCU3 is no exception and is designed to meet the stringent requirements of the industrial and commercial markets. It is RoHS compliant and is manufactured using environmentally friendly materials and processes.

Technical Support and Resources

For technical support, detailed product specifications, and resources such as datasheets, application notes, and design resources, customers can visit the official Texas Instruments website. TI provides extensive support to designers and engineers to help streamline the development process and bring products to market faster.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess