EN
  • EN
  • DE

SN74AHCT126PWG4

Part No SN74AHCT126PWG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin TSSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Height 1.15 mm
High Level Output Current -8 mA
Lead Free Yes
Length 5 mm
Logic Function Buffer, Inverting
Low Level Output Current 8 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 4
Number of Bits per Element 1
Number of Channels 4
Number of Elements 4
Number of Input Lines 4
Number of Inputs 4
Number of Output Lines 4
Number of Outputs 4
Number of Pins 14
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 7.5 ns
Quiescent Current 2 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 10 ns
Width 4.4 mm
Win Source Part Number 1094845-SN74AHCT126PWG4
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AHCT126PWG4 CAD Model

Description

Product Overview: SN74AHCT126PWG4 from Texas Instruments

The SN74AHCT126PWG4 is a high-performance integrated circuit designed and manufactured by the renowned semiconductor company, Texas Instruments. This device belongs to the 74AHCT family and is a quadruple bus buffer gate featuring 3-state outputs. It is specifically engineered to deliver exceptional signal conditioning capabilities for a broad range of applications.

The SN74AHCT126PWG4 operates with a wide supply voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V systems. This versatility ensures that it can be used in various digital applications, including computing, telecommunications, and consumer electronics. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.

Key Features

  • Logic Type: Quadruple Bus Buffer Gate with 3-State Outputs
  • Voltage Range: 4.5V to 5.5V, ideal for 5V logic systems
  • Output Drive Capability: ±8-mA at 5V, providing robust signal driving
  • Operating Temperature: -40°C to 85°C, suitable for industrial applications
  • Package: TSSOP (Thin Shrink Small Outline Package) with 14 pins for compact design integration

Applications

Thanks to its high drive and fast edge rates, the SN74AHCT126PWG4 is ideal for driving heavy loads or for use as a buffer for high-speed lines. It is commonly employed in:

  • Signal buffering and isolation
  • Line driving for bus-structured systems
  • Memory address drivers
  • Data transmission and reception systems

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The SN74AHCT126PWG4 is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications. With Texas Instruments' reputation for excellence, customers can confidently integrate this device into their electronic systems.

You May Also Be Interested in

ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2251 $50.6475
545+ $0.1847 $100.6615
840+ $0.1790 $150.3600
1,155+ $0.1732 $200.0460
1,495+ $0.1674 $250.2630
2,000+ $0.1501 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,500 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess