EN
  • EN
  • DE

SN74AHCT14QPWRQ1

Part No SN74AHCT14QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 6-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74AHCT
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 74AHCT14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-13654-1, 296-13654-6-NDR, -296-13654-1-NDR, -296-13654-1-ND, -SN74AHCT14QPWRQ1-NDR, 296-13654-2, 296-13654-2-NDR, 296-13654-1, 296-13654-1-NDR, 296-13654-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896435-SN74AHCT14QPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AHCT14QPWRQ1 CAD Model

Description

The SN74AHCT14QPWRQ1 from Texas Instruments is a robust automotive-grade hex Schmitt-trigger inverter integrated circuit designed to deliver high-performance signal conditioning with the added benefit of Schmitt-trigger action at all inputs. This device is part of TI's Advanced High-Speed CMOS (AHCT) family and is optimized for use in 5V systems.

Key Features

  • Operating Voltage: This device is designed to operate within a wide range of supply voltages, typically from 4.5V to 5.5V, making it suitable for various automotive applications.
  • Noise Immunity: The Schmitt-trigger inputs increase the hysteresis between the high-to-low and low-to-high input thresholds, which is crucial for enhancing noise immunity and allowing for slow input transition.
  • High Output Drive: The SN74AHCT14QPWRQ1 is capable of driving up to 8 mA at the output, ensuring reliable signal transmission even in demanding environments.
  • Temperature Range: It operates over a broad temperature range from -40°C to 125°C, suitable for the harsh conditions found in automotive contexts.
  • Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the PWR suffix, which is ideal for space-constrained applications.
  • Automotive Qualification: As indicated by the Q1 suffix, this component meets the stringent quality standards required for automotive industry qualification.

Applications

The SN74AHCT14QPWRQ1 is well-suited for a variety of automotive applications where signal conditioning with high noise immunity is required. It can be used in:

  • Engine control units (ECUs)
  • Body control modules (BCMs)
  • Anti-lock braking systems (ABS)
  • Infotainment systems
  • Powertrain systems

With its robust design and wide operating temperature range, the SN74AHCT14QPWRQ1 is an excellent choice for designers looking to enhance the performance and reliability of their automotive electronic systems. Its high level of integration reduces the need for multiple discrete components, thereby saving space and cost while improving system reliability.

You May Also Be Interested in

STMicroelectronics
IC GATE NAND 4CH 2-INP 14-DIP
Lowest to $2.1665
STMicroelectronics
IC GATE XOR 4CH 2-INP 14-DIP
Lowest to $2.5156
STMicroelectronics
Need more? Email Us
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.1478
STMicroelectronics
NAND Gate 4-Element 2-IN CMOS 14-Pin SOP T/R / IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.1471
ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.0772
ON Semiconductor
AND Gate 1-Element 2-IN CMOS 5-Pin SC-88A T/R / IC GATE AND 1CH 2-INP SC-70
Lowest to $0.4752
STMicroelectronics
8 INPUT NAND GATE
Lowest to $0.3172
STMicroelectronics
OCTAL BUS BUFFER WITH 3 STATE OUTPUTS HCT240: INVERTED - HCT241/244 NON INVERTED
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3757 $50.7195
325+ $0.3083 $100.1975
505+ $0.2987 $150.8435
695+ $0.2890 $200.8550
895+ $0.2794 $250.0630
1,200+ $0.2505 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,690 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess