EN
  • EN
  • DE

SN74AHCT16540DGGR

Part No SN74AHCT16540DGGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 48TSSOP / Buffer, Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74AHCT16540
Other Names -296-4696-1,74AHCT16540DGGRE4,74AHCT16540DGGRG4,74AHCT16540DGGRE4,74AHCT16540DGGRG4,-74AHCT16540DGGRE4R,-74AHCT16540DGGRG4R,TEXTISSN74AHCT16540DGGR,296-4696-6,-74AHCT16540DGGRE4,296-4696-1,-296-4696-1,-SN74AHCT16540DGGRR,296-4696-2,-74AHCT16540DGGRG4,2156-SN74AHCT16540DGGR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259970-SN74AHCT16540DGGR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT16540DGGR CAD Model

Description

Product Overview: SN74AHCT16540DGGR

The SN74AHCT16540DGGR from Texas Instruments is a high-performance, 16-bit buffer and line driver designed for use in 3.3V or 5V systems. It belongs to the 'AHCT' family, known for its high-speed CMOS technology and is particularly suitable for driving bus lines or buffer memory address registers. This device features two separate 8-bit sections with individual output-enable (OE) signals, allowing for greater flexibility in application.

Key Features

  • Logic Type: Buffers/Line Drivers, Non-Inverting
  • Number of Bits per Element: 8
  • Number of Elements: 2
  • Output Type: 3-State
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 48-TSSOP (0.240", 6.10mm Width)
  • Lead-Free Status / RoHS Status: Lead free / RoHS Compliant

Performance and Quality

The SN74AHCT16540DGGR is designed to deliver high-speed operation while maintaining the robustness required for industrial applications. Its balanced propagation delays and transition times ensure reliable and efficient operation in high-speed digital systems. The device is also characterized for operation from -40°C to 85°C, which ensures functionality across a wide range of environmental conditions.

Applications

Thanks to its versatile configuration, the SN74AHCT16540DGGR is ideal for a variety of applications, including:

  • Bus Interface/Buffering
  • Memory Address Driving
  • Data Transmission
  • Signal Distribution
  • Server and Telecom Infrastructure

Environmental and Regulatory Compliance

The device is manufactured to be environmentally friendly, adhering to the latest RoHS directives for the restriction of hazardous substances. This commitment ensures that the SN74AHCT16540DGGR is suitable for use in applications and markets that demand high environmental and regulatory standards.

Ordering and Packaging

The SN74AHCT16540DGGR is supplied in a 48-TSSOP package, offering a compact solution without compromising on performance. Texas Instruments provides these devices on tape and reel, facilitating efficient handling and assembly processes for high-volume production requirements.

For detailed specifications and application support, Texas Instruments offers comprehensive datasheets, technical documents, and expert support to assist with the integration of the SN74AHCT16540DGGR into your design.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess