EN
  • EN
  • DE

SN74AHCT1G08DCKRG4

Part No SN74AHCT1G08DCKRG4
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838324-SN74AHCT1G08DCKRG4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT1G08DCKRG4 CAD Model

Description

SN74AHCT1G08DCKRG4 - Texas Instruments

The SN74AHCT1G08DCKRG4 is a high-performance, single 2-input positive AND gate IC designed by Texas Instruments, a leader in semiconductor solutions. This logic gate IC is part of the 'AHCT' family, which is characterized by its advanced high-speed CMOS technology. The device is designed to operate at a voltage range of 4.5V to 5.5V, making it ideal for interfacing with 5V TTL Logic systems.

Encased in a compact 5-pin SC70 package, the SN74AHCT1G08DCKRG4 is optimized for low power consumption while maintaining high speed. This feature makes it a perfect fit for battery-powered and portable applications where power efficiency is crucial. The small footprint of the SC70 package also allows for high-density PCB layouts, thus saving space in complex electronic systems.

This product boasts a balanced propagation delay and transition times, which ensures fast and reliable operation for high-speed digital circuits. The symmetrical output impedance provides a low output skew, which is essential for maintaining signal integrity in digital applications. The device also features a wide operating temperature range of -40°C to 85°C, which makes it suitable for industrial applications that may be subjected to harsh environmental conditions.

Moreover, the SN74AHCT1G08DCKRG4 has a low input capacitance and is characterized for operation from -40°C to 85°C, ensuring that the device is versatile and robust for a wide range of applications. Its inputs are also TTL-compatible, which allows for direct interfacing with TTL outputs without the need for additional components, thus simplifying design and reducing overall system cost.

In summary, the SN74AHCT1G08DCKRG4 from Texas Instruments is a highly reliable and efficient solution for implementing logic functions in a wide array of electronic systems. Its advanced features, such as low power consumption, high speed, and compact form factor, make it an excellent choice for designers looking to optimize their digital circuit designs.

You May Also Be Interested in

Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
990+ $0.0506 $50.0940
2,110+ $0.0474 $100.0140
3,280+ $0.0458 $150.2240
4,695+ $0.0426 $200.0070
6,100+ $0.0410 $250.1000
7,615+ $0.0394 $300.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 226,280 pieces
MOQ: 990 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess