EN
  • EN
  • DE
  • IT

SN74AHCT1G86DBVT

Part No SN74AHCT1G86DBVT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 1CH 2-INP SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 1099290-SN74AHCT1G86DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT1G86DBVT CAD Model

Description

Overview of SN74AHCT1G86DBVT

The SN74AHCT1G86DBVT is a high-performance, single 2-input exclusive-OR gate integrated circuit from Texas Instruments, designed for use in a wide array of digital applications. This device is part of the AHCT family and is fabricated with silicon gate CMOS technology to achieve operating speeds similar to LSTTL gates with the low power consumption of standard CMOS integrated circuits.

Key Features

  • Logic Type: The device features a 2-input exclusive-OR gate, which is a fundamental component in digital circuit design, used for operations such as parity checking and bit manipulation.
  • Operating Voltage: It operates over a broad voltage range of 4.5V to 5.5V, making it compatible with TTL-level logic while providing the benefits of CMOS technology, such as reduced power consumption.
  • High Drive: The SN74AHCT1G86DBVT can drive up to 8 LSTTL loads, which is significant for interfacing with older logic families and driving multiple inputs.
  • Package: It comes in a small 5-pin SOT-23 package, which is ideal for space-constrained applications.
  • Temperature Range: The device is designed to operate within an extended industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The versatility of the SN74AHCT1G86DBVT allows it to be used in various applications, including:

  • Binary arithmetic operations
  • Data processing
  • Signal gating
  • Parity generators and checkers
  • Function generators

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHCT1G86DBVT is no exception. It is designed and manufactured to meet the high standards expected from a leading semiconductor company, ensuring performance and durability for critical applications.

Environmental Compliance

Furthermore, the SN74AHCT1G86DBVT complies with RoHS standards, minimizing the environmental impact by excluding hazardous substances in its construction, reflecting Texas Instruments' dedication to environmental responsibility.

With its combination of speed, power efficiency, and robustness, the SN74AHCT1G86DBVT from Texas Instruments is an excellent choice for designers looking to implement reliable and efficient digital logic operations in their systems.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14TVSOP / Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Lowest to $0.2315
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.2951
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.1891
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.1655
ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.3586
ON Semiconductor
AND Gate 1-Element 2-IN CMOS 5-Pin SC-88A T/R / IC GATE AND 1CH 2-INP SC-70
Lowest to $0.5322
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Need more? Email Us
STMicroelectronics
IC GATE XOR 4CH 2-INP 14-DIP
Lowest to $2.8175
STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.1648

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0851 $56.1660
1,405+ $0.0797 $111.9785
2,185+ $0.0771 $168.4635
3,125+ $0.0717 $224.0625
4,060+ $0.0690 $280.1400
5,070+ $0.0663 $336.1410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,060 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess