SN74AHCT240PWE4 - Texas Instruments
The SN74AHCT240PWE4 is a high-performance, octal buffer/line driver from Texas Instruments, designed to provide a reliable interface between data transmission systems and sensitive circuitry. This integrated circuit is a part of the 'AHCT' family, which signifies the use of advanced high-speed CMOS technology with TTL-compatible inputs.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Number of Channels: 8
- Output Type: 3-State, Non-Inverting
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -40°C to 85°C
- Package / Case: TSSOP-20
- Mounting Type: Surface Mount
- Logic Level - Low: 0.8V Max
- Logic Level - High: 2V Min
The SN74AHCT240PWE4 is designed for asynchronous communication between data buses. The control-function implementation minimizes external timing requirements. This device can drive up to 15 LSTTL loads and is characterized for operation from -40°C to 85°C, making it suitable for a wide range of industrial applications.
Its 3-state outputs ensure that it can be connected directly to a bus-organized system. When the output-enable (OE) input is high, the outputs are in the high-impedance state, which is essential for bidirectional data flow in bus-oriented systems.
The SN74AHCT240PWE4 offers the additional benefit of an Ioff support, which ensures that no damaging current will flow through the device when it is powered down. This feature is particularly useful for preventing data corruption during power-down sequences in complex systems.
The robust design of the SN74AHCT240PWE4, combined with its high drive capability and compatibility with TTL signal levels, makes it an excellent choice for interfacing with high-speed digital systems that require reliable data buffering and transmission.