SN74ALS08DBR - Texas Instruments
The SN74ALS08DBR is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in various electronic applications. This device is part of the Advanced Low-Power Schottky (ALS) family, which is designed to offer a balance between speed and power consumption, making it an ideal choice for interfacing with other logic families and driving capacitive loads.
Key Features
- Logic Type: Quad 2-Input Positive-AND Gates
- Package Type: SSOP (Shrink Small Outline Package)
- Pin Count: 14 pins provide a compact form factor for densely populated PCBs.
- Operating Voltage Range: 4.5V to 5.5V, compatible with standard TTL levels.
- Output Current: Capable of delivering up to -8 mA at the output, suitable for driving multiple loads.
- Power Consumption: Low power characteristics inherent to the ALS series, minimizing thermal footprint and energy usage.
Applications
The SN74ALS08DBR is versatile and can be used in a myriad of applications. Its primary use is in digital logic circuits where AND logic operations are required. It is well-suited for:
- Computing systems
- Data processing
- Telecommunications
- Control systems
- Instrumentation
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74ALS08DBR is no exception. Each device is rigorously tested to ensure it meets the high standards expected for industrial and commercial use. The SSOP packaging allows for reliable soldering on printed circuit boards and is suitable for automated assembly processes.
Environmental Considerations
As an environmentally conscious company, Texas Instruments has designed the SN74ALS08DBR to comply with RoHS directives, ensuring that it is free from hazardous substances. This commitment to sustainability makes the SN74ALS08DBR a responsible choice for electronic designers looking to create environmentally friendly products.