EN
  • EN
  • DE

SN74ALS573CNSR

Part No SN74ALS573CNSR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRANSP LATCH 3ST 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 2ns
Current - Output High, Low 2.6mA, 24mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number 74ALS573
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253795-SN74ALS573CNSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALS573CNSR CAD Model

Description

The SN74ALS573CNSR is a high-performance integrated circuit manufactured by Texas Instruments, designed to meet the needs of complex digital systems. This particular chip belongs to the 'ALS' series, which stands for Advanced Low-Power Schottky, indicating that it operates with both high speed and low power consumption.

Key Features

  • Logic Type: Octal Transparent D-Type Latches with 3-State Outputs
  • Package: Comes in a 20-SOIC (0.209", 5.30mm Width) package, which is suitable for surface mounting on printed circuit boards.
  • Operating Temperature: The device functions optimally within a temperature range of 0°C to 70°C, making it reliable for commercial-grade applications.
  • Supply Voltage: It operates on a supply voltage range typically from 4.5V to 5.5V, compatible with standard TTL levels.
  • Output Current: Capable of sourcing and sinking currents, which is ideal for driving loads or for bus interfacing.

Performance and Applications

The SN74ALS573CNSR is designed for high-speed operation while maintaining the low power level of standard ALS logic. It has a typical tpd (propagation delay time) which ensures swift data transfer, making it an excellent choice for high-performance computing and data processing applications. The device features a bidirectional bus interface, which is essential for data transmission in microprocessor or microcontroller-based systems.

With its octal configuration, the SN74ALS573CNSR provides eight latches in a single package, offering compact and efficient use of PCB space. Each latch is capable of holding data, allowing the device to be used for temporary storage or for coordinating between asynchronous input and output processes.

Common applications for the SN74ALS573CNSR include:

  • Buffering data in computers and peripherals
  • Interface between different systems within a digital setup
  • Temporary data storage for digital signal processing
  • Industrial control systems that require high-speed data handling

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74ALS573CNSR is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance consistency. This product is RoHS compliant, reflecting TI's dedication to environmental responsibility.

You May Also Be Interested in

NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess