EN
  • EN
  • DE

SN75LBC771DWG4

Part No SN75LBC771DWG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/3 20SOIC / 2/3 Transceiver Full GeoPort™ 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Type Transceiver
Protocol GeoPort™
Number of Drivers/Receivers 2/3
Duplex Full
Receiver Hysteresis 50 mV
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 75LBC771
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261467-SN75LBC771DWG4
Ultra Librarian 3D Model Ultra Librarian SN75LBC771DWG4 CAD Model

Description

Product Overview: SN75LBC771DWG4 from Texas Instruments

The SN75LBC771DWG4 is a versatile and robust integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This product is a differential bus transceiver that is part of the family of devices designed to operate in harsh automotive environments and industrial applications requiring high-speed data transmission and robust noise immunity.

Key Features

  • Bus-Pin ESD Protection Exceeds 16 kV HBM: The device offers exceptional protection against electrostatic discharge, ensuring reliability and longevity in sensitive automotive environments.
  • High-Speed Operation: With the capability to support data rates up to 40 Mbps, the SN75LBC771DWG4 is suitable for high-speed communication requirements.
  • Low Power Consumption: Designed with energy efficiency in mind, this transceiver maintains low power consumption even at high-speed operation, making it ideal for power-sensitive applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, enhancing its safety and durability.
  • Wide Operating Temperature Range: The device can operate effectively across a broad temperature range from -40°C to 125°C, making it suitable for extreme environmental conditions.

Applications

The SN75LBC771DWG4 is designed for use in various applications where reliable data transmission is critical. These include, but are not limited to:

  • Automotive Networks
  • Industrial Control Systems
  • Factory Automation
  • Building Automation and Security Systems

Package and Quality

Encased in a 20-pin SOIC (DW) package, the SN75LBC771DWG4 offers a compact footprint for space-constrained applications. Texas Instruments ensures the highest quality and reliability, and this product is no exception. It is designed to meet or exceed the stringent requirements of the automotive industry, including compliance with the AEC-Q100 standard for automotive quality.

Overall, the SN75LBC771DWG4 from Texas Instruments represents a reliable solution for high-speed differential communication with a focus on durability, protection, and performance, making it an excellent choice for designers and engineers working on advanced automotive and industrial systems.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess