EN
  • EN
  • DE

SN74ALS642AN

Part No SN74ALS642AN
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS TRANSCEIVER, ALS SERIES / Element Bit per Element Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ALS642
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 671125-SN74ALS642AN
Ultra Librarian 3D Model Ultra Librarian SN74ALS642AN CAD Model

Description

The SN74ALS642AN from Texas Instruments represents a high-performance octal bus transceiver designed to facilitate bidirectional communication between data buses. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for its optimal balance between speed and power consumption.

Key Features

  • Bi-Directional Data Flow: With its octal bus transceiver capabilities, the SN74ALS642AN allows for two-way data transmission, enabling efficient communication between systems.
  • Advanced Low-Power Schottky Technology: The ALS technology ensures that the device operates with reduced power consumption while maintaining high-speed performance.
  • Wide Operating Voltage Range: The device is designed to function over a broad voltage range, typically from 4.5V to 5.5V, making it versatile for various applications.
  • High-Current 3-State Outputs: The SN74ALS642AN features outputs that can drive up to 15 LSTTL loads, with the 3-state capability allowing for connection to bus-oriented systems.
  • Direct Bus Connection: The transceiver's bus-structured pinout allows for direct connection to the system bus, streamlining the design process.

Applications

The SN74ALS642AN is ideal for a range of applications that require reliable and efficient bidirectional communication between data buses. These include:

  • Microprocessor or Microcontroller-based Systems
  • Data Communication Equipment
  • Control Systems
  • Bus Interface Devices

Product Specifications

The SN74ALS642AN is provided in a 20-pin plastic DIP package, ensuring easy integration into a wide variety of circuit designs. Its operational temperature range is from 0°C to 70°C, accommodating most standard operating environments.

Ordering and Quality Assurance

When ordering the SN74ALS642AN, it is crucial to refer to the latest datasheets and product specifications from Texas Instruments to ensure compatibility with your design. Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the SN74ALS642AN transceiver.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess