EN
  • EN
  • DE

SN74ALS876ANT

Part No SN74ALS876ANT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL 4-BIT D-TYPE EDGE-TRIGGERED FLIP-FLOPS | IC FF D-TYPE DUAL 4BIT 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Master Reset
Type D-Type
Output Type Tri-State, Inverted
Number of Bits per Element 4
Clock Frequency 30MHz
Max Propagation Delay at V, Max CL 14ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 2.6mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 21mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Family Part Number 74ALS876
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1253842-SN74ALS876ANT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS876ANT CAD Model

Description

The SN74ALS876ANT from Texas Instruments is a high-performance, dual 4-bit D-type edge-triggered flip-flop integrated circuit. This device is designed to offer a reliable solution for storage and transfer of data within digital systems. With its edge-triggered design, it captures data on the rising edge of the clock pulse, ensuring precise timing and synchronization in complex digital operations.

Key Features:

  • Edge-Triggered D-Type Flip-Flops: Each flip-flop captures data on the rising edge of the clock, providing accurate and reliable data storage.
  • Dual 4-Bit Configuration: The device contains two independent 4-bit sections, allowing for versatile applications in various digital circuits.
  • Wide Operating Voltage Range: SN74ALS876ANT is designed to operate over a broad voltage range, accommodating various system requirements.
  • High-Speed Performance: This IC is part of the ALS series, known for its advanced speed performance, suitable for high-speed data processing tasks.
  • Clear Function: The integrated clear function allows for the immediate resetting of flip-flops, ensuring data integrity and system readiness.
  • Direct Overriding Load (Data Inputs): Data can be input directly, bypassing the edge-triggered mechanism when necessary.
  • Output Capability: The outputs can drive up to 10 low-power Schottky equivalent loads, providing compatibility with a range of digital components.

Applications:

The SN74ALS876ANT is ideal for a wide array of applications in digital systems, including:

  • Temporary data storage
  • Data transfer and communication between system components
  • Shift registers and counters
  • Memory address registers
  • System control operations

Product Specifications:

  • Part Number: SN74ALS876ANT
  • Manufacturer: Texas Instruments
  • Package Type: PDIP (Plastic Dual-In-Line Package)
  • Temperature Range: 0°C to 70°C
  • RoHS Compliant: Yes

With its combination of speed, versatility, and Texas Instruments' renowned reliability, the SN74ALS876ANT is an excellent choice for designers looking to implement efficient and effective data handling in their digital electronic systems.

You May Also Be Interested in

ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9924 $55.9468
16+ $6.5579 $104.9264
24+ $6.3530 $152.4720
33+ $6.1480 $202.8840
43+ $5.9431 $255.5533
57+ $5.3283 $303.7131
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess