EN
  • EN
  • DE

SN74ALS667DWRG4

Part No SN74ALS667DWRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE LATCH SGL 3-ST 24SOIC  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 9ns
Current - Output High, Low 400µA, 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74ALS6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257370-SN74ALS667DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS667DWRG4 CAD Model

Description

Product Overview: SN74ALS667DWRG4 from Texas Instruments

The SN74ALS667DWRG4 is a high-performance, octal bus transceiver and register from Texas Instruments, designed to provide bidirectional communication between data buses in a microprocessor or microcomputer system. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) series, which is known for combining low power consumption with high-speed operation.

Key Features:

  • Bus Interface Capability: The device is capable of interfacing with 8-bit data buses and provides bidirectional data communication.
  • Registers: It includes dual 8-bit registers that can be used for storage or for moving data from one bus to another.
  • Tri-State Outputs: The SN74ALS667DWRG4 features tri-state outputs, which can be placed in a high-impedance state, allowing for multiple devices to connect to a bus without interference.
  • Edge-Triggered D-Type Flip-Flops: The device's flip-flops are edge-triggered, capturing data on the rising edge of the clock signal.
  • Output Enable (OE) and Direction (DIR) Control: These inputs control the direction of data flow and the output state, providing flexibility in bus management.
  • Low Power Consumption: As part of the ALS series, the SN74ALS667DWRG4 is designed for low power dissipation yet still maintains high-speed operation.

Applications:

The SN74ALS667DWRG4 is suitable for a variety of applications where data transfer between systems or within a system is required. It is commonly used in:

  • Microprocessor or microcomputer systems
  • Data communication systems
  • Control systems
  • Memory interfacing

Package and Quality:

The device comes in a wide-body SOIC (DW) package, which is surface-mountable, offering a compact solution for printed circuit boards. The SN74ALS667DWRG4 is part of Texas Instruments' commitment to high-quality and reliable components, ensuring long-term performance in critical applications.

With its robust feature set and flexible design, the SN74ALS667DWRG4 from Texas Instruments stands out as a valuable component for designers looking for a reliable bus transceiver and register solution.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess