EN
  • EN
  • DE

SN74ALS870NSRE4

Part No SN74ALS870NSRE4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC REGISTER FILE DL 16X4 24SO  /  Shift Register File 2 Element 4 Bit 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Register File
Output Type Tri-State
Number of Elements 2
Number of Bits per Element 4
Function Universal
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number SN74ALS8
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257117-SN74ALS870NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS870NSRE4 CAD Model

Description

The SN74ALS870NSRE4 is a high-performance, integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular chip belongs to the 74ALS (Advanced Low-Power Schottky) family, known for its impressive speed-to-power consumption ratio, making it an ideal choice for a wide range of electronic applications.

Key Features:

  • Logic Type: Universal Bus Driver
  • Number of Circuits: 10-Bit
  • Output Current: -15 mA, 24 mA
  • Supply Voltage Range: 4.5 V to 5.5 V
  • Operating Temperature Range: 0°C to 70°C
  • Packaging: Surface-Mount
  • Mounting Type: Surface Mount
  • Package / Case: 24-SOIC

Performance:

The SN74ALS870NSRE4 offers high-speed operation while maintaining low power consumption. This chip is capable of handling significant throughput with minimal delay, making it suitable for high-performance computing and data processing tasks. The advanced low-power Schottky technology ensures that the device operates efficiently, which is crucial for battery-powered or energy-sensitive applications.

Applications:

Suitable for a variety of applications, the SN74ALS870NSRE4 can be used in:

  • Data communication systems
  • Address and data buffers
  • Memory drivers
  • Bus-oriented systems
  • Peripheral drivers

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ALS870NSRE4 is no exception. With rigorous testing and quality control measures in place, customers can expect consistent performance and longevity from this device. The operating temperature range of 0°C to 70°C ensures stability across various environments, further emphasizing its reliability.

Summary:

The SN74ALS870NSRE4 from Texas Instruments is a robust, high-speed integrated circuit that delivers exceptional performance with low power consumption. Its versatility makes it suitable for a broad range of applications, and its quality is backed by Texas Instruments' industry-leading standards. Whether for data communication or peripheral driving, this 10-bit universal bus driver is an excellent choice for engineers and designers looking for a reliable and efficient solution.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess