The SN74ALVC08APWR from Texas Instruments is a high-performance, quad 2-input AND gate integrated circuit that is designed to operate from 1.65 V to 3.6 V. This device is part of the ALVC family, which is known for its low-voltage operation and low power consumption, making it suitable for a wide range of applications including portable and battery-powered devices.
Key Features:
- Operating Voltage: The SN74ALVC08APWR operates within a voltage range of 1.65 V to 3.6 V, which allows for use in systems that require low-voltage operation.
- Logic Type: This component is a logic gate device, specifically a quad 2-input AND gate, which performs the logical AND function on four pairs of inputs.
- Output Drive Capability: It offers a ±24-mA output drive at 3.3 V, which is suitable for driving the inputs of other logic gates, thus providing ample drive capability for most applications.
- Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor with the package designation "PWR", which is ideal for space-constrained applications.
- RoHS Compliant: It is compliant with the RoHS directive, which means it is free from hazardous substances and suitable for use in environmentally sensitive applications.
Applications:
The SN74ALVC08APWR is versatile and can be used in various applications such as:
- Portable and battery-powered devices
- Computing and data storage
- Communication infrastructure
- Consumer electronics
- Industrial controls and automation
Technical Specifications:
Parameter
Value
Logic Family
ALVC
Number of Gates
4
Number of Input Lines (per gate)
2
Number of Output Lines (per gate)
1
Output Drive
±24 mA at 3.3 V
Package Type
TSSOP
RoHS
Compliant
Overall, the SN74ALVC08APWR is a highly reliable and efficient solution for designers looking to implement basic logical functions in their digital circuits with minimal power consumption and voltage requirements.