EN
  • EN
  • DE

SN74ALVC7803-20DL

Part No SN74ALVC7803-20DL
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 512X18 SYNC FIFO MEM 56-SSOP  /  Synchronous FIFO 9K (512 x 18) Uni-Directional 50MHz 13ns 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALVC
Package Tube
Product Status Obsolete
Memory Size 9K (512 x 18)
Function Synchronous
Data Rate 50MHz
Access Time 13ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 40µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVC
Other Names 296-5161-5,-296-5161-5,-296-5161-5,-SN74ALVC7803-20DLR,TEXTISSN74ALVC7803-20DL,2156-SN74ALVC7803-20DL-TI,296-5161-5R
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1258831-SN74ALVC7803-20DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVC7803-20DL CAD Model

Description

Product Overview: SN74ALVC7803-20DL

The SN74ALVC7803-20DL is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the ALVC family, which is known for its low-voltage operation and high-speed interface technology. The SN74ALVC7803-20DL is specifically tailored for demanding applications that require robust data processing and signal management capabilities.

Key Features

  • Logic Type: This product is a 10-bit universal bus driver with 3-state outputs, providing versatile interfacing solutions for a variety of digital systems.
  • Supply Voltage: It operates at a nominal supply voltage of 2.3V to 3.6V, making it suitable for low-voltage applications that need to minimize power consumption without sacrificing performance.
  • High-Speed Operation: With a maximum operating frequency of 20MHz, the SN74ALVC7803-20DL is capable of handling high-speed data transfers, ensuring efficient operation in fast-paced environments.
  • Drive Capability: The device offers ±24-mA output drive at 3.3 V, which is robust enough to drive capacitive loads and maintain signal integrity.
  • Low Power Consumption: It features a low ICC of 10µA max, which significantly reduces power usage, particularly in idle or standby modes.
  • Package: The SN74ALVC7803-20DL comes in a 56-pin SSOP (Shrink Small Outline Package), which is conducive for space-constrained applications.

Applications

The versatility of the SN74ALVC7803-20DL makes it an ideal choice for a wide range of applications. It is commonly used in:

  • Data communication systems
  • Networking equipment
  • High-speed data acquisition and processing
  • Server and telecom infrastructure
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to providing high-quality products that meet rigorous industry standards. The SN74ALVC7803-20DL is built with this commitment in mind, ensuring reliable performance even in the most challenging conditions. It also comes with Texas Instruments' support and warranty, providing peace of mind to designers and manufacturers who choose this component for their systems.

Overall, the SN74ALVC7803-20DL from Texas Instruments represents a blend of high-speed performance, low power consumption, and compact packaging, making it an excellent choice for modern electronic systems that demand the best in digital interfacing solutions.

You May Also Be Interested in

Texas Instruments
IC CLOCKED BI-DIR FIFO 132-QFP / Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 1KX9 28-SOJ
Lowest to $10.0855
Renesas Electronics America
IC FIFO ASYNC 512X9 15NS 32PLCC / Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Need more? Email Us
Renesas Electronics America
FIFO, 256X9, 15ns, Asynchronous, CMOS, PQCC32
Need more? Email Us
Rochester Electronics
FIFO, 1KX9, 20NS, ASYNCHRONOUS
Lowest to $0.2247
Cypress Semiconductor Corp
IC SYNC FIFO MEM 4KX9 32-PLCC
Lowest to $12.5133
Renesas Electronics America
IC FIFO ASYNCH 4096X18 32PLCC
Lowest to $14.0773
Texas Instruments
16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Need more? Email Us
Renesas Electronics America
IC FIFO SS 65536X18 10NS 64STQFP / Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess