EN
  • EN
  • DE

SN74LVC2G240YEPR

Part No SN74LVC2G240YEPR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF INVERT 5.5V 8DSBGA/8WCSP  /  Buffer, Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA (1.9x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA (1.9x0.9)
Base Product Number SN74LVC2G
Other Names -296-18806-1,-SN74LVC2G240YEPRR,-296-18806-1R,296-18806-1,296-18806-1R,296-18806-2,296-18806-2R,-296-18806-1
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259420-SN74LVC2G240YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G240YEPR CAD Model

Description

Product Overview: SN74LVC2G240YEPR by Texas Instruments

The SN74LVC2G240YEPR is a dual inverter manufactured by Texas Instruments (TI), designed to operate from a voltage range of 1.65V to 5.5V. This makes it suitable for interfacing with both 3.3V and 5V systems, providing a versatile solution for a wide range of applications. The device belongs to the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.

This particular model, the SN74LVC2G240YEPR, comes in a compact 8-pin YEP package, which is a space-saving option for designs where board space is at a premium. The device features two independent inverters, each with its own input and output, allowing designers to use them in different parts of their circuit as needed.

One of the key features of the SN74LVC2G240YEPR is its robustness. It is designed to tolerate high drive strength and can support up to ±24-mA output drive at 3.3 V, which is beneficial for driving heavier loads. Additionally, it has Ioff support, which ensures that the device does not consume any power when it is in a powered-down state, thus saving energy and prolonging battery life in portable applications.

The SN74LVC2G240YEPR also includes over-voltage tolerant inputs, which allow the device to handle input signals that may exceed the nominal voltage range without sustaining damage. This feature is particularly useful in mixed-voltage environments where voltage spikes could potentially occur.

For design flexibility, the SN74LVC2G240YEPR offers multiple logic functions. It can be used as a buffer or driver, inverting signals as needed. This makes it a versatile component in digital signal processing, logic level shifting, and general-purpose inverting applications.

Overall, the SN74LVC2G240YEPR is a reliable and flexible component that upholds the high standards of Texas Instruments' products. Its ability to operate across a wide voltage range, combined with its dual inverter design and power-saving features, makes it an excellent choice for designers looking to create efficient and compact electronic systems.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess