EN
  • EN
  • DE

SN74ALVC7803-40DLR

Part No SN74ALVC7803-40DLR
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC MEMORY FIFO 512X18 56-SSOP  /  Synchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel (TR)
Product Status Obsolete
Memory Size 9K (512 x 18)
Function Synchronous
Data Rate 25MHz
Access Time 20ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 40µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVC
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1258839-SN74ALVC7803-40DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC7803-40DLR CAD Model

Description

Product Overview: SN74ALVC7803-40DLR

The SN74ALVC7803-40DLR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the ALVC (Advanced Low-Voltage CMOS) family and is specifically tailored for applications that demand low power consumption and high-speed data processing.

Key Features

  • Low Voltage Operations: The SN74ALVC7803-40DLR operates at a voltage range of 2.3V to 3.6V, making it suitable for battery-operated and portable devices where power efficiency is crucial.
  • High-Speed Performance: This device is designed for high-speed operation, which is essential for modern digital applications that require rapid data processing and throughput.
  • Bus Hold Data Inputs: The bus hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Low Power Consumption: It exhibits low dynamic power consumption, which is achieved by minimizing the operating current, thus extending the battery life of portable devices.
  • Compatibility: The SN74ALVC7803-40DLR is compatible with mixed-mode signal operation, allowing it to interface with 5V logic levels without additional level-shifting hardware.

Applications

This versatile component can be used in a wide range of applications, including:

  • High-speed data acquisition systems
  • Portable and battery-powered devices
  • Telecommunications infrastructure
  • Data communication networking equipment
  • Computing and storage platforms

Package and Quality

The SN74ALVC7803-40DLR is available in a 56-pin SSOP (Shrink Small Outline Package) that is optimized for reduced space on printed circuit boards. Texas Instruments is committed to maintaining the highest quality standards, ensuring that this product meets rigorous reliability and performance criteria.

Conclusion

Whether you're developing advanced computing systems or designing the next generation of portable electronics, the SN74ALVC7803-40DLR from Texas Instruments provides the speed, power efficiency, and reliability needed to power your innovations. With its advanced features and versatile applications, it is an excellent choice for your circuit design needs.

You May Also Be Interested in

Texas Instruments
16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Need more? Email Us
Renesas Electronics America
IC Fifo Ss 32768X36 20NS 64QFP
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2KX18 15NS 32TQFP
Lowest to $0.4672
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 1KX9 28-SOJ
Lowest to $10.0855
Renesas Electronics America
IC FIFO ASYNC 1KX9 15NS 32PLCC
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9 15NS 32PLCC / Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Need more? Email Us
Renesas Electronics America
IC Fifo 4096X18 12NS 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
CY7CD68321C-56LFXC / FIFO
Need more? Email Us
Rochester Electronics
FIFO, 1KX9, 20NS, ASYNCHRONOUS
Lowest to $0.2247

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess