EN
  • EN
  • DE

SN74ALVCH162827VRG4

Part No SN74ALVCH162827VRG4
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838336-SN74ALVCH162827VRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162827VRG4 CAD Model

Description

The SN74ALVCH162827VRG4 is a high-performance, 20-bit universal bus driver from Texas Instruments, crafted with the latest technology to provide a robust interface between two buses. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family and is designed to operate with a 2.3 V to 3.6 V VCC supply voltage, making it suitable for interfacing with 3.3 V logic levels while maintaining 5 V tolerant inputs.

Key Features:

  • Logic Family: ALVC - Advanced Low-Voltage CMOS
  • Operating Voltage Range: 2.3 V to 3.6 V
  • Bus Hold on Data Inputs: Eliminates the need for external pull-up/pull-down resistors
  • Input and Output Voltage Levels: 5 V tolerant inputs and outputs
  • Drive Capability: -24 mA and +24 mA on A and B ports
  • Package: TVSOP (Thin Shrink Small Outline Package)
  • Pin Count: 56 pins for wide connectivity options

The device features a bus-hold circuitry on its inputs, which retains the last active state without the need for an external pull-up or pull-down resistor, thus simplifying board design and reducing component count. The SN74ALVCH162827VRG4 is designed with a balanced output drive, which provides both high sink and source capability, ensuring reliable operation in a variety of applications.

Moreover, this versatile bus driver supports live insertion and withdrawal (hot plugging), which is essential for high-availability systems and eases maintenance. The I/O ports are 5 V tolerant, allowing seamless interfacing with legacy 5 V systems and providing a migration path for system voltage updates.

With its robust design and advanced features, the SN74ALVCH162827VRG4 is an excellent choice for applications that require high-speed data transfer and interfacing between different voltage domains, such as telecommunications, computing, and industrial systems. Its small footprint TVSOP package makes it an ideal solution for space-constrained applications.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess