EN
  • EN
  • DE

SN74ALVCH162841DLR

Part No SN74ALVCH162841DLR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH 20BIT BUS D 3ST 56-SSOP  /  D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 1.65V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 1ns
Current - Output High, Low 12mA, 12mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVCH
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257342-SN74ALVCH162841DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162841DLR CAD Model

Description

SN74ALVCH162841DLR - Texas Instruments

The SN74ALVCH162841DLR from Texas Instruments is a high-performance, 20-bit universal bus driver designed with 3-state outputs. It belongs to the ALVCH family, which is known for its low-voltage high-speed CMOS technology. This integrated circuit (IC) is particularly suitable for driving bus lines or buffer memory address registers due to its wide bandwidth and high drive.

Key Features:

  • Bus-Hold Data Inputs: The device features bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing board cost.
  • Wide Operating Voltage Range: The SN74ALVCH162841DLR operates at a nominal voltage of 2.5V or 3.3V, with a wide range of 1.65V to 3.6V, which makes it compatible with a variety of logic levels and suitable for mixed-voltage applications.
  • High Drive: This product is capable of driving up to ±24-mA at the output, ensuring strong signal transmission over long traces or high-capacitance loads.
  • Low Crosstalk: Its bus-hold circuitry is designed to minimize crosstalk, which is critical for maintaining signal integrity in dense circuit designs.
  • Edge-Rate Control: It features controlled edge rates to reduce signal overshoot and undershoot, which helps to prevent erroneous switching.

Applications:

The SN74ALVCH162841DLR is ideal for a range of applications that require high-speed and low-power dissipation. These include:

  • Memory buffering and driving
  • Bus interface or signal buffering in networking and telecommunications
  • High-speed data paths in computing and data processing

Package and Quality:

It is offered in a SSOP (Shrink Small Outline Package) with 56 pins, providing a compact footprint for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, ensuring reliability across a wide temperature range. Furthermore, Texas Instruments is committed to high-quality standards, and the SN74ALVCH162841DLR is no exception, meeting or exceeding industry quality specifications.

You May Also Be Interested in

ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess