EN
  • EN
  • DE

SN74AS808BDW

Part No SN74AS808BDW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 6CH 2-INP 20SOIC / AND Gate IC 6 Channel 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AS
Package Tube
Logic Type AND Gate
Number of Circuits 6
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 13 mA
Current - Output High, Low 48mA, 48mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 6ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74AS808
Other Names SN74AS808BDW,SN74AS808BDWE4,SN74AS808BDWG4,2156-SN74AS808BDW,SN74AS808BDWE4,296-33820-5,SN74AS808BDWG4,TEXTISSN74AS808BDW
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257977-SN74AS808BDW
Ultra Librarian 3D Model Ultra Librarian SN74AS808BDW CAD Model

Description

The SN74AS808BDW is a high-performance integrated circuit from Texas Instruments, renowned for its precision and reliability in the electronics industry. This advanced IC is part of the AS family and is designed to meet the rigorous demands of a wide range of applications, from complex computing systems to sophisticated communication devices.

Key Features

  • Logic Type: This component operates as an advanced Schottky TTL (ASTTL) device, ensuring fast switching speeds and high logic level performance.
  • Package: The SN74AS808BDW is housed in a 24-pin SOIC package, making it suitable for surface-mount technology (SMT) and offering a compact footprint for space-constrained applications.
  • Operating Temperature: It is designed to operate over a wide temperature range, typically from 0°C to 70°C, catering to a diverse set of environmental conditions.
  • Supply Voltage: The device is optimized for a 5V power supply, which is standard across many digital systems, providing ease of integration with existing designs.
  • Logic Family: As part of the AS logic family, it offers a balanced trade-off between speed and power consumption, making it ideal for high-speed computing applications.

Applications

The SN74AS808BDW is versatile and can be implemented in a variety of electronic systems. It is particularly well-suited for:

  • High-speed data processing equipment
  • Telecommunication infrastructure
  • Complex digital signal processing (DSP)
  • Server and networking hardware
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AS808BDW is manufactured under strict quality control measures to ensure consistent performance and longevity. Customers can trust in the reliability of this component for their critical design requirements.

Support and Resources

Designers and engineers can access comprehensive technical documentation, including datasheets, application notes, and design resources, directly from the Texas Instruments website. Additionally, Texas Instruments provides customer support and community forums for troubleshooting and sharing insights with fellow professionals.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $2.3284
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess