Product Overview: SN74AUC1G17DCKRG4
The SN74AUC1G17DCKRG4 is a high-performance, single Schmitt-trigger buffer from Texas Instruments, designed to provide the perfect balance between speed and power consumption. This device is part of the advanced ultra-low-voltage CMOS (AUC) family and is specifically engineered to operate in the 0.8 V to 2.7 V range, making it ideal for battery-powered and portable applications where power efficiency is paramount.
Encased in a compact SC70-5 package, the SN74AUC1G17DCKRG4 is optimized for size-sensitive designs, providing a robust buffering solution without taking up significant board space. The Schmitt-trigger input circuitry for the gate allows for slower input rise and fall times, which helps in filtering out noise and providing a cleaner signal, thus enhancing the reliability of digital circuits.
Key Features:
- Low Voltage Operation: Compatible with 0.8 V to 2.7 V power supplies, this device is perfect for modern low-voltage applications.
- High Speed: Offers fast propagation delays, ensuring quick response times for critical applications.
- Low Power Consumption: The ultra-low power design minimizes energy usage, making it suitable for power-sensitive designs.
- ESD Protection: Features robust electrostatic discharge (ESD) protection, which safeguards the device from unexpected voltage spikes.
- Logic Level Translation: Capable of translating outputs to the input logic level, this buffer can interface between different voltage domains within a system.
Applications:
- Mobile Phones
- PDAs and Handheld Devices
- Notebook Computers
- Portable Communication Equipment
- Low-Voltage Logic Translations
- Data Transmission Lines
The SN74AUC1G17DCKRG4 is a testament to Texas Instruments' commitment to providing innovative semiconductor solutions. Its combination of low power, high speed, and small form factor makes it a versatile choice for designers looking to optimize their systems for both performance and size. Whether it's for signal conditioning, logic level translation, or simply as a buffer, this device delivers reliable, high-quality performance in a range of electronic applications.