EN
  • EN
  • DE

SN74AUP1G97DBVR

Part No SN74AUP1G97DBVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC CONFIG MULT-FUNC GATE SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 029908-SN74AUP1G97DBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G97DBVR CAD Model

Description

The SN74AUP1G97DBVR is a configurable multiple-function gate device designed and manufactured by Texas Instruments, a renowned global semiconductor company.

  • LP Logic Gates Series: Part of Texas Instrument's Low-Power (LP) Logic Gates series.
  • Multiple Functions: Can be configured to perform multiple functions, including AND, NAND, OR, NOR, XOR, XNOR, and more.
  • Package: Comes in a SOT-23-6 package.
  • Voltage Range: Operates over a broad voltage range from 0.8V to 3.6V.
  • Static Power Consumption: Has a low static power consumption of less than 10 μA even @ the maximum operating voltage.
  • Temperature Range: Is designed to support a wide temperature range from -40°C to 85°C.
  • AUP Technology: Utilizes advanced Schottky (AUP) technology.
  • Overvoltage Tolerance: Comes with input and output overvoltage tolerance.
  • Noise Filtering: Features noise filtering.
  • RoHS Compliant: Is RoHS compliant.

You May Also Be Interested in

ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $0.9714
ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN
Need more? Email Us
ON Semiconductor
INVERTER, TTL, PDSO14 / Configurable Circuit Input
Lowest to $1.5465
Texas Instruments
IC DUAL AND-ORINV GATE 14-SOIC / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Lowest to $0.4935
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR ECL 4INP 5V 8SOIC
Lowest to $6.8965
Microchip Technology
IC GATE AND/NAND DIFF 2INP 8SOIC
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.3108

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3374 $50.6100
365+ $0.2769 $101.0685
560+ $0.2682 $150.1920
775+ $0.2596 $201.1900
1,000+ $0.2509 $250.9000
1,335+ $0.2250 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,913 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess