EN
  • EN
  • DE

SN74ABT8996DWR

Part No SN74ABT8996DWR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC ADDRESSABLE SCAN PORT 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Logic Type Addressable Scan Ports
Supply Voltage 4.5V ~ 5.5V
Number of Bits 10
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Part Number Series 74ABT8996
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808116-SN74ABT8996DWR
Ultra Librarian 3D Model Ultra Librarian SN74ABT8996DWR CAD Model

Description

Product Overview

The SN74ABT8996DWR is a highly integrated device from Texas Instruments, renowned for its exceptional performance and reliability in digital circuit applications. Designed to meet the rigorous demands of modern electronic systems, this product is a testament to Texas Instruments' commitment to providing innovative and efficient solutions to the electronics industry.

Key Features

  • High-Speed Operation: This device is optimized for fast switching, ensuring minimal propagation delay and high throughput, making it ideal for high-speed data processing and communication systems.
  • Advanced BiCMOS Technology: The SN74ABT8996DWR is manufactured using Texas Instruments' state-of-the-art BiCMOS technology, which combines the benefits of both bipolar and CMOS transistors to achieve superior performance.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to be energy-efficient, minimizing power dissipation and contributing to the overall power management of the system.
  • Wide Operating Temperature Range: The device is built to function reliably over a broad temperature range, ensuring stability and performance even in extreme conditions.
  • Surface-Mount Package: The SN74ABT8996DWR comes in a surface-mount package, specifically in a SOIC (Small Outline Integrated Circuit) type with a wide body, which makes it suitable for compact PCB layouts and automated assembly processes.

Applications

The SN74ABT8996DWR is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • Networking equipment
  • Computer peripherals and interfaces
  • Signal processing units

Quality and Reliability

As with all Texas Instruments products, the SN74ABT8996DWR is manufactured to the highest quality standards. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and commercial applications. Customers can rely on this device for consistent performance and durability in their electronic designs.

Ordering Information

The SN74ABT8996DWR is available in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. For detailed ordering and shipping information, customers should consult the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3616 $56.1696
14+ $7.6814 $107.5396
21+ $7.4413 $156.2673
28+ $7.2013 $201.6364
36+ $6.9612 $250.6032
49+ $6.2411 $305.8139
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess