EN
  • EN
  • DE

SN74AUP2G00DQER

Part No SN74AUP2G00DQER
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 2-INP 8X2SON / LOW-POWER DUAL 2-INPUT POSITIVE-NAND GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 2
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay at V, Max CL 6.7ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 8-X2SON (1.4x1.0)
Manufacturer Package 8-XFDFN
Part Number Series 74AUP2G00
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804147-SN74AUP2G00DQER
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G00DQER CAD Model

Description

The SN74AUP2G00DQER is a high-performance, dual 2-input positive-NAND gate IC designed and manufactured by Texas Instruments (TI). This component is part of TI's advanced ultra-low power (AUP) series and is optimized for low-voltage operation, making it ideal for use in portable and battery-powered applications where power efficiency is crucial.

Key Features

  • Low Static Power Consumption: With a typical ICC of only 0.9 µA at 3.3 V, the SN74AUP2G00DQER ensures minimal power draw when in a static state.
  • Low Dynamic Power Consumption: At 3.3 V, the device has a typical dynamic power consumption of 13.3 µW/MHz, further contributing to energy efficiency in active modes.
  • Wide Operating Voltage Range: The device supports a voltage range from 0.8 V to 3.6 V, providing flexibility in various operating conditions and compatibility with other low-voltage logic components.
  • Edge-Rate Control Circuitry: This feature minimizes overshoot and undershoot, thus reducing the noise generated during signal transitions.
  • I/O Tolerance: The inputs and open-drain outputs support 5-V tolerance, enabling interfacing with higher voltage logic levels without additional level shifters.
  • ESD Protection: The device includes robust ESD protection circuits, ensuring resilience against electrostatic discharges.

Applications

The SN74AUP2G00DQER is versatile and can be used in a variety of applications, including:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Energy-harvesting systems
  • Low-power sensor networks

Packaging and Quality

Offered in a space-saving DQFN (Dual Quad Flat No-Lead) package, the SN74AUP2G00DQER is designed for compact PCB layouts. TI's commitment to quality ensures that this product meets stringent industry standards, providing reliable performance in your electronic designs.

For detailed specifications, application notes, and further information, visit the Texas Instruments official website or contact your local TI sales representative.

You May Also Be Interested in

Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3765 $50.8275
325+ $0.3090 $100.4250
505+ $0.2993 $151.1465
695+ $0.2897 $201.3415
895+ $0.2800 $250.6000
1,200+ $0.2510 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,945 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess