EN
  • EN
  • DE
  • IT

SN74AUP3G07DCUR

Part No SN74AUP3G07DCUR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR O/D TRPL US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 3
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package US8
Win Source Part Number 1099619-SN74AUP3G07DCUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP3G07DCUR CAD Model

Description

SN74AUP3G07DCUR - Texas Instruments

The SN74AUP3G07DCUR from Texas Instruments is a high-performance, triple-buffer gate designed to operate with a low-power consumption profile, making it ideal for a wide range of applications. This integrated circuit is part of the advanced ultra-low-power (AUP) series and is engineered to provide a buffering function with a non-inverting output.

Key Features:

  • Low Static-Power Consumption: The device is characterized by a significantly low static power consumption (ICC), which is a mere 0.9 µA max at 3.6 V, making it suitable for battery-powered and power-sensitive applications.
  • Low Dynamic-Power Consumption: With dynamic power consumption of only 19.7 µA/MHz at 3.6 V, the SN74AUP3G07DCUR is an excellent choice for applications that require efficient power usage during operation.
  • Low Input Capacitance: The input capacitance (Ci) is approximately 1.5 pF, which contributes to the low power consumption profile and makes it easier to drive the inputs.
  • Wide Operating Voltage Range: This device can operate over a broad voltage range of 0.8 V to 3.6 V, allowing for flexible integration into various system voltage levels.
  • High Drive Capability: It has an output drive capability of ±8 mA at 3.3 V, which means it can drive heavier loads compared to standard AUP gates.
  • ESD Protection: The SN74AUP3G07DCUR features robust electrostatic discharge (ESD) protection, ensuring the device's reliability and longevity in harsh environments.

Applications:

Due to its ultra-low-power consumption and wide voltage range, the SN74AUP3G07DCUR is well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • Energy-efficient microcontroller interfacing
  • Signal buffering in communication systems
  • Level shifting for mixed-voltage systems
  • General-purpose logic applications

The SN74AUP3G07DCUR is packaged in an ultra-small, lead-free 8-pin VSSOP (DCU) package, which minimizes the board space required and is optimal for compact PCB layouts. With its high performance and integration flexibility, this device from Texas Instruments is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUS BUFFER TRI-ST 5DSBGA
Lowest to $0.3709
Freescale Semiconductor - NXP
IC TRANSMISSION MOD 32-HVQFN / RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I²C, SPI, UART 2.5V ~ 3.6V 32-VFQFN Exposed Pad
Lowest to $3.0888
Texas Instruments
IC TRNSLTR BIDIRECTIONAL SOT563 / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3
Lowest to $0.7664
Toshiba Semiconductor and Storage
IC BUS TRANSCVR 8BIT 20VSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER HEX NON-INV 16SOIC / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin SO Bulk
Lowest to $0.5261
Texas Instruments
IC BUFFER NON-INVERT 5.5V 8VSSOP / Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP
Lowest to $0.7533
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Lowest to $1.0455
Texas Instruments
IC INVERTER 8-INPUT 20SOIC / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.5423

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7900 $59.2500
175+ $0.6483 $113.4525
270+ $0.6280 $169.5600
370+ $0.6077 $224.8490
480+ $0.5874 $281.9520
640+ $0.5267 $337.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess