EN
  • EN
  • DE

SN74BCT2414DWR

Part No SN74BCT2414DWR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC DECODER MEM DUAL 2-4 20-SOIC  /  Memory Decoder IC 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74BCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Memory Decoder
Supply Voltage 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 75°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74BCT
Other Names SN74BCT2414DWRE4,SN74BCT2414DWRE4,SN74BCT2414DWRG4,SN74BCT2414DWRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256249-SN74BCT2414DWR
Ultra Librarian 3D Model Ultra Librarian SN74BCT2414DWR CAD Model

Description

SN74BCT2414DWR - Texas Instruments

The SN74BCT2414DWR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the BCT family of octal buffers and line drivers, which are specifically designed to drive heavily loaded backplanes with the shortest propagation delays and the highest noise immunity in the industry.

Key Features:

  • Logic Type: Octal Buffers/Line Drivers with 3-State Outputs
  • Package: Supplied in a wide-body SOIC package (DWR suffix), which is a surface-mountable, 20-pin package providing a compact footprint.
  • Operating Temperature: The SN74BCT2414DWR is designed to operate reliably over a wide temperature range, typically from -40°C to +85°C.
  • Logic Level: Compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration with existing TTL logic circuits.
  • Drive Capability: Capable of driving heavily loaded outputs with high current drive capability, making it suitable for backplane applications.
  • Speed: Fast propagation delays and transition times ensure high-speed data transmission and reduced signal transition noise.
  • Power Consumption: Features a low-power consumption design, making it suitable for power-sensitive applications.

Applications:

The SN74BCT2414DWR is ideal for a variety of applications where high-speed, low-power operation is critical. It is commonly used in:

  • Backplane driving
  • Bus interface circuits
  • Data communication systems
  • Signal buffering
  • Memory address drivers
  • Control systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74BCT2414DWR is no exception. Each device is rigorously tested to meet the highest industry standards, ensuring performance and durability in demanding conditions.

For detailed specifications, technical documentation, and application notes, designers and engineers are encouraged to visit the Texas Instruments official website or contact their local sales representative.

You May Also Be Interested in

EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess