EN
  • EN
  • DE

SN74F2373DWE4

Part No SN74F2373DWE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH OCTAL TRANSP D 20-SOIC  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74F
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 7.3ns
Current - Output High, Low 3mA, 12mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74F23
Standard Package 975
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257308-SN74F2373DWE4
Ultra Librarian 3D Model Ultra Librarian SN74F2373DWE4 CAD Model

Description

Overview of SN74F2373DWE4

The SN74F2373DWE4 is a high-performance integrated circuit from Texas Instruments, renowned for its precision and reliability in electronic systems. This particular product is designed to cater to a wide range of applications, including data transmission, signal processing, and control systems, where efficient and accurate data handling is crucial.

Key Features

  • Interface Type: The device offers a robust Octal Bus Transceiver interface with 3-state outputs, which allows for bi-directional communication between data buses.
  • Logic Family: SN74F2373DWE4 belongs to the F logic family, known for its fast switching speeds and high drive capabilities.
  • Logic Type: It is an octal transceiver, meaning it contains eight individually configurable data line transceivers in a single package.
  • Supply Voltage: The IC operates on a supply voltage that typically ranges from 4.5V to 5.5V, which is ideal for TTL (Transistor-Transistor Logic) level systems.
  • Operating Temperature: It is designed to operate within a temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions.
  • Mounting Type: This device comes in a surface-mount package, specifically a 24-SOIC (Small Outline Integrated Circuit) package, which is suitable for compact PCB (Printed Circuit Board) layouts.

Applications

The SN74F2373DWE4 is versatile and can be used in multiple domains including:

  • Communication equipment
  • Data acquisition systems
  • Computer peripherals
  • Networking hardware

Quality and Reliability

Texas Instruments ensures that the SN74F2373DWE4 is manufactured with the highest standards of quality. The device undergoes rigorous testing and quality assurance processes to guarantee optimal performance and durability. Its robust design makes it suitable for industrial and commercial applications where consistent operation is a necessity.

With its blend of speed, power efficiency, and design flexibility, the SN74F2373DWE4 from Texas Instruments stands out as a top choice for designers looking to integrate a reliable bus transceiver into their electronic systems.

You May Also Be Interested in

Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
54LVC373A OCTAL TRANSPARENT D-TY / Channel IC
Lowest to $67.4437
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess