EN
  • EN
  • DE

SN74F2373DWR

Part No SN74F2373DWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH OCTAL TRANSP D 20-SOIC  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74F
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 7.3ns
Current - Output High, Low 3mA, 12mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74F23
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257313-SN74F2373DWR
Ultra Librarian 3D Model Ultra Librarian SN74F2373DWR CAD Model

Description

Overview of SN74F2373DWR from Texas Instruments

The SN74F2373DWR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of modern electronic systems. This device is part of the SN74 series, known for its reliability and efficiency in data processing applications. With its advanced features and specifications, the SN74F2373DWR is an excellent choice for designers looking to enhance their digital systems.

Key Features

  • Interface Type: The SN74F2373DWR offers a robust serial or parallel interface, providing versatile connectivity options for various applications.
  • Logic Type: This device operates as a register or latch, which is essential for temporary data storage or transfer in digital circuits.
  • Number of Circuits: It includes multiple circuits, allowing for parallel processing and increased data throughput.
  • Output Type: The outputs are designed to be tri-state, which enables the device to be disconnected from the circuit when not in use, reducing power consumption and preventing bus contention.
  • Supply Voltage: The SN74F2373DWR operates at a standard TTL level, making it compatible with a wide range of digital systems.
  • Operating Temperature: It is designed to function reliably within a broad temperature range, ensuring stability across various working environments.

Applications

The versatility of the SN74F2373DWR makes it suitable for a wide array of applications, including:

  • Data communication systems
  • Computer peripherals
  • Networking equipment
  • Industrial control systems
  • Consumer electronics

Package and Quality

The SN74F2373DWR comes in a surface-mount SOIC package, which is ideal for compact PCB layouts. Texas Instruments ensures that this product meets high-quality standards, providing reliability and performance for critical applications.

Overall, the SN74F2373DWR from Texas Instruments is a sophisticated component that offers designers the functionality and flexibility needed to create efficient and advanced digital systems. Its robust feature set and proven reliability make it a go-to choice for professionals in the electronics industry.

You May Also Be Interested in

Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess