EN
  • EN
  • DE

SN74GTLPH16612DLR

Part No SN74GTLPH16612DLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56SSOP / HIGH UNIVERSAL BUS TRANSCEIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74GTLPH
Packaging Reel package
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 794989-SN74GTLPH16612DLR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74GTLPH16612
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74GTLPH16612DLR CAD Model

Description

The SN74GTLPH16612DLR is a high-performance integrated circuit from Texas Instruments renowned for its utility in digital systems requiring logic-level translation. This device is particularly designed to facilitate communication between different voltage domains, making it an essential component in multi-voltage systems.

Key Features

  • Logic-Level Translation: This IC is capable of translating signals between different logic levels, which is critical for interfacing components operating at disparate voltage standards.
  • High-Speed Operation: It supports fast data rates, ensuring high-speed operation for demanding applications.
  • Bus-Hold Circuitry: The inclusion of bus-hold circuitry on the data I/Os eliminates the need for external pull-up or pull-down resistors and provides a stable logic level when inputs are left open.
  • Flow-Through Architecture: The device's flow-through pinout simplifies PCB layout by easing the routing of traces to connect to the device.

Applications

The SN74GTLPH16612DLR is versatile and can be used in various applications, including but not limited to:

  • Servers and Workstations
  • Telecommunication Systems
  • Networking Equipment
  • Data Centers
  • Embedded Systems

Technical Specifications

  • Package: The device comes in a thin shrink small-outline package (SSOP) for compact integration.
  • Operating Temperature: It is designed to operate within a broad temperature range, suitable for industrial applications.
  • Supply Voltage: It supports a wide range of supply voltages, accommodating various logic levels.
  • Lead-Free: The product is available in a lead-free package, adhering to environmental standards.

The SN74GTLPH16612DLR by Texas Instruments stands out for its reliability, durability, and performance, making it a go-to choice for professionals seeking efficient logic-level translation solutions.

You May Also Be Interested in

Texas Instruments
16-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS WITH LIVE INSERTION
Lowest to $1.1217
Texas Instruments
12-BIT TO 24-BIT REGISTERED BUS EXCHANGER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC UNIV SHIFT REGISTER 20SOIC / Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin SOIC T/R
Lowest to $1.3719
Fairchild/ON Semiconductor
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic 8-Bit Universal Shift Register; Three-State
Need more? Email Us
Texas Instruments
12-BIT TO 24-BIT REGISTERED BUS EXCHANGER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
20-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $1.7327
Texas Instruments
20-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess