EN
  • EN
  • DE

SN74HC125NS

Part No SN74HC125NS
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 14SO / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Package Bulk
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number 74HC125
Standard Package 2,300 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896576-SN74HC125NS
Ultra Librarian 3D Model Ultra Librarian SN74HC125NS CAD Model

Description

The SN74HC125NS is a high-performance, quad bus buffer gate designed by Texas Instruments, which features four independent non-inverting buffer gates with 3-state outputs. This integrated circuit is part of the 74HC family, known for its high-speed CMOS technology, and is particularly useful in driving bus lines or buffer memory address registers.

Key Features:

  • Wide Operating Voltage Range: The device operates on a wide voltage range from 2V to 6V, making it compatible with TTL levels and suitable for various applications, including battery-operated devices.
  • High Current Drive: Each buffer gate can sink or source up to 4 mA at 5V, providing a good current drive for moderate loads while maintaining low power consumption.
  • 3-State Outputs: The 3-state output configuration allows for connection directly to a bus-structured system. When the output-enable (OE) input is high, the output is in a high-impedance state, which prevents bus conflict.
  • Low Power Consumption: The SN74HC125NS is characterized by low quiescent current, significantly reducing power consumption and extending battery life in portable applications.
  • High Noise Immunity: True CMOS inputs provide excellent noise immunity, ensuring stable operation in noisy environments or when long bus lines are involved.
  • Fast Propagation Delay: The device boasts a fast propagation delay, which minimizes response time and enhances the overall performance of the system it's integrated into.

Applications:

The SN74HC125NS is versatile and can be used in a wide range of applications, including:

  • Buffering and driving bus lines in computers and computer peripherals
  • Memory address registers
  • Driving heavy loads
  • Data transmission systems
  • Control systems

Package and Quality:

The device is available in an SOP (Small Outline Package), which is suitable for surface-mount technology (SMT). Texas Instruments ensures high-quality and reliability standards, making the SN74HC125NS a trusted choice for engineers and designers looking for a robust buffer gate solution.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4184 $50.2080
295+ $0.3434 $101.3030
455+ $0.3326 $151.3330
625+ $0.3219 $201.1875
805+ $0.3112 $250.5160
1,080+ $0.2790 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess