EN
  • EN
  • DE

SN74HC163DT

Part No SN74HC163DT
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER 4BIT SYNC BIN 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 36 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC163
Other Names 296-SN74HC163DTTR,SN74HC163DT,2156-SN74HC163DT,SN74HC163DTG4,SN74HC163DTE4,296-SN74HC163DTCT,SN74HC163DTG4,TEXTISSN74HC163DT,SN74HC163DTE4,296-SN74HC163DTDKR
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258993-SN74HC163DT
Ultra Librarian 3D Model Ultra Librarian SN74HC163DT CAD Model

Description

The SN74HC163DT is a high-performance, integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This device is part of the 'HC' series and is a 4-bit synchronous binary counter. The SN74HC163DT is designed for use in a wide range of electronic applications, including computers, instrumentation, and digital systems where reliable and precise counting functionality is required.

Key Features

  • Logic Family: The device belongs to the HC family, which means it operates with a high-speed CMOS technology.
  • Counting Sequence: Synchronous and binary, providing accurate and reliable counting operations.
  • Number of Bits: 4 bits, enabling it to count from 0 to 15.
  • Output Type: Standard outputs that can be easily interfaced with other digital logic components.
  • Supply Voltage: Designed to operate over a broad range of supply voltages, typically from 2V to 6V.
  • Operating Temperature: The device is rated for a wide operating temperature range, making it suitable for various environments.
  • Packaging: The SN74HC163DT is available in a TSSOP package, which is ideal for space-constrained applications.

Applications

The versatile nature of the SN74HC163DT counter makes it an excellent choice for a multitude of applications, including:

  • Timers and time-delay circuits
  • Frequency dividers
  • Event counters in data processing systems
  • Sequential state machines
  • General-purpose synchronous counting applications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74HC163DT is no exception. It is fabricated with advanced semiconductor technology, ensuring long-term performance and stability in your electronic systems. Whether you're designing consumer electronics or complex industrial machines, the SN74HC163DT from Texas Instruments provides the counting accuracy and reliability you need.

You May Also Be Interested in

National Semiconductor (TI)
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
Texas Instruments
54LS90 DECADE COUNTER
Lowest to $25.3231
Rochester Electronics
BINARY COUNTER, SYNCHRONOUS / Counter IC Element Bit
Need more? Email Us
NXP / Nexperia
Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-SO
Need more? Email Us
Texas Instruments
BINARY COUNTER, HC/UH SERIES, SY
Need more? Email Us
Harris Corporation
IC BCD COUNTER 4-BIT 16DIP
Need more? Email Us
National Semiconductor (TI)
DIVIDE BY 12 COUNTER / Counter IC Element Bit
Lowest to $0.2310
Rochester Electronics
4 BIT BINARY UP COUNTER / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $17.2049

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2822 $50.7960
435+ $0.2316 $100.7460
670+ $0.2244 $150.3480
925+ $0.2171 $200.8175
1,195+ $0.2099 $250.8305
1,595+ $0.1882 $300.1790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess