Product Overview: SN74HC164APWR
The SN74HC164APWR is a high-performance, 8-bit serial-in parallel-out shift register designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the 74HC series, which is well-known for its high-speed CMOS logic family. The SN74HC164APWR is crafted to deliver a seamless integration of a serial input to a parallel output gateway, making it a perfect fit for a wide array of digital applications.
Key Features
- Logic Family: The device operates under the HC logic family, which ensures compatibility with most CMOS, NMOS, and TTL logic levels.
- Operating Voltage: It functions within a voltage range of 2V to 6V, providing flexible power requirements for various system designs.
- High-Speed Performance: With a typical shift frequency of 29 MHz, the SN74HC164APWR is designed for applications requiring fast data processing.
- Output Drive Capability: This shift register can drive up to 10 LSTTL loads, which means it has the ability to handle a significant output load.
- Package Type: The device comes in a TSSOP package, which stands for Thin Shrink Small Outline Package, and the 'PW' suffix indicates a 14-pin configuration.
- Temperature Range: It can operate in a wide temperature range from -40°C to 85°C, ensuring reliability under various environmental conditions.
Applications
The SN74HC164APWR is suitable for a variety of digital circuits where low power consumption and high efficiency are required. It is commonly used in:
- Data storage applications
- Serial-to-parallel data conversion
- Digital signal processing
- Interface circuitry
- LED displays and controllers
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74HC164APWR is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability. The device is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its production.
Ordering Information
The part number SN74HC164APWR is used to order this specific 8-bit shift register in the TSSOP-14 package. For design and prototyping, you may also find additional resources such as datasheets, reference designs, and product support through the Texas Instruments website.