Product Overview: SN74HC164PWTG4
The SN74HC164PWTG4 is a high-performance, 8-bit serial-in parallel-out shift register designed and manufactured by Texas Instruments. This integrated circuit (IC) is an essential component for applications requiring the conversion of serial data into parallel output formats. It is part of the 74HC series, which is known for its high-speed CMOS technology.
Key Features
- Logic Family: The device belongs to the 74HC logic family, which ensures compatibility with a wide range of CMOS and TTL logic levels.
- Operating Voltage: It operates within a voltage range of 2V to 6V, making it suitable for various low-power and battery-operated applications.
- Shift Register Design: The 8-bit serial-in, parallel-out design allows for efficient data processing and easy expansion of data channels.
- Output Drive Capability: The IC can drive up to 15 LSTTL loads, providing sufficient current for most applications.
- Package Type: The SN74HC164PWTG4 comes in a TSSOP (Thin Shrink Small Outline Package) that is ideal for space-constrained applications.
- Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
Applications
The SN74HC164PWTG4 is versatile and can be used in various applications, such as:
- Data communication systems
- Signal processing
- LED displays and controllers
- Digital systems interface
- Instrumentation and test equipment
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74HC164PWTG4 is no exception, as it is designed to meet the stringent requirements of industrial and commercial applications. With its robust design and Texas Instruments' reputation, this shift register is a reliable choice for designers looking for a high-quality data management solution.