The SN74HC21ANSR is a high-performance, dual 4-input AND gate integrated circuit from Texas Instruments, designed to operate across a wide voltage range with excellent power efficiency. This logic gate is part of the 74HC series, which is well-known for its high-speed CMOS technology.
Key Features
- Wide Operating Voltage: The device can function with a variable voltage range from 2V to 6V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels.
- High Output Current: Capable of driving up to 5.2 mA at the output, the SN74HC21ANSR can easily drive loads in various applications without the need for additional buffering.
- Low Power Consumption: Its CMOS technology ensures low power dissipation, which is vital for battery-powered and energy-sensitive designs.
- Functional Versatility: It is suitable for a wide array of applications, including logic function implementation, signal gating, and input/output expansion.
- Industry-Standard Packaging: The device comes in a SOIC (Small Outline Integrated Circuit) package, ensuring compatibility with standard surface-mount assembly processes.
Product Specifications
Parameter
Value
Logic Type
AND Gate
Number of Circuits
2
Number of Inputs per Circuit
4
Output Current
5.2 mA
Supply Voltage (V<sub>CC)
2V to 6V
Operating Temperature
-40°C to +85°C
Mounting Type
Surface Mount
Package / Case
SOIC-14
Applications
The SN74HC21ANSR is a versatile component that can be used in various digital applications such as:
- Embedded systems
- Signal processing
- Control systems
- Power management
- Alarm systems
- DIY electronics projects
With its robust design and wide compatibility, the SN74HC21ANSR is an essential building block for designers and engineers looking for a reliable logic solution in their digital circuit designs.