The SN74HC240AN from Texas Instruments is an advanced high-speed CMOS (Complementary Metal-Oxide-Semiconductor) octal buffer and line driver that is specifically designed to improve both the performance and density of three-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.
- Operation: -40°C to 85°C
- Voltage Range: 2V to 6V
- tpd: 13 ns @ 5V
- Features: High fan-out, low-power consumption, and high noise immunity characteristics of CMOS
- Output Drive: 15 LSTTL loads
- Input Protection: Automatic clamp to VCC if input voltage is driven negative
- Inputs: Hysteresis for increased noise immunity
- Package: 20-pin plastic DIP (Dual Inline Package)
- RoHS Compliant: Yes