EN
  • EN
  • DE

SN74HC32

Part No SN74HC32
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-OR GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254609-SN74HC32
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74HC32 CAD Model

Description

The SN74HC32 device from Texas Instruments is a high-performance, quadruple 2-input positive-OR gate integrated circuit that belongs to the 'HC' series of logic gates. This product is designed for implementation in a wide range of digital applications due to its versatile logic functions and compatibility with most TTL (Transistor-Transistor Logic) products.

Key Features:

  • Logic Type: OR Gate
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Output Current: 5.2 mA
  • Voltage - Supply: 2 V ~ 6 V
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Mounting Type: Through Hole or Surface Mount
  • Package / Case: Various options available including DIP, SOIC, and SSOP

The SN74HC32 is fabricated using CMOS technology which ensures low power consumption while maintaining high-speed operation. Its input pins are designed to be tolerant to high voltages which makes the device suitable for interfacing with higher voltage systems without the need for additional level shifters.

Applications:

Due to its robust design and versatility, the SN74HC32 is ideal for a variety of applications, including:

  • Control systems
  • Data processing
  • Alarm systems
  • Logic gate functions in computational hardware

This product is available in a variety of packaging options, including the compact surface-mount package and the traditional through-hole package, making it suitable for both modern, high-density PCB designs as well as legacy systems that require replacement parts.

For detailed specifications, technical documentation, and application support, visit the Texas Instruments official website or contact their customer support team. The SN74HC32 is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess