EN
  • EN
  • DE

SN74HC4053NS

Part No SN74HC4053NS
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094981-SN74HC4053NS
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC4053NS CAD Model

Description

Product Overview: SN74HC4053NS from Texas Instruments

The SN74HC4053NS is a versatile and high-quality analog multiplexer/demultiplexer from Texas Instruments, designed for exceptional signal routing in a wide array of electronic applications. This integrated circuit is part of the HC family, which is well-known for combining the low power advantages of CMOS with the operational speed of TTL logic.

Key Features

  • Triple 2-Channel Multiplexing: The SN74HC4053NS features three independent 2-channel multiplexers, which allow it to efficiently route analog or digital signals to different parts of a circuit.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 2V to 6V, providing flexibility in various power environments and compatibility with TTL levels.
  • Low Power Consumption: The device is designed with CMOS technology, which ensures low power consumption without sacrificing speed, making it ideal for battery-operated or power-sensitive systems.
  • Bidirectional Signal Handling: Capable of handling both analog and digital signals in either direction, the SN74HC4053NS can be used as a multiplexer or a demultiplexer, depending on the application needs.
  • High On-Off Output-Voltage Ratio: This feature ensures minimal signal distortion during the transition between channels, maintaining signal integrity.
  • Low Crosstalk Between Switches: The device is engineered to minimize interference between channels, which is crucial for maintaining signal clarity in complex circuits.
  • Break-Before-Make Switching: This mechanism prevents momentary shorting when switching between channels, which is essential for protecting sensitive electronic components.

Applications

The SN74HC4053NS is suitable for various applications, including:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication systems
  • Analog-to-digital and digital-to-analog conversion
  • Function generators

Package and Quality

The device comes in a 16-pin SOP (Small Outline Package), ensuring compactness and ease of integration into PCB designs. Texas Instruments is committed to high standards of quality and reliability, and the SN74HC4053NS is no exception, meeting stringent industry requirements for performance and durability.

For engineers and designers looking for a reliable multiplexer/demultiplexer with broad functionality and compatibility, the SN74HC4053NS from Texas Instruments is an excellent choice that balances performance with power efficiency.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess