EN
  • EN
  • DE

SI6876BEDQ-T1-E3

Part No SI6876BEDQ-T1-E3
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092923-SI6876BEDQ-T1-E3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI6876BEDQ-T1-E3 CAD Model

Description

The SI6876BEDQ-T1-E3 is a P-Channel MOSFET from Vishay, designed for efficient power management in a variety of applications. This MOSFET features low on-resistance and fast switching speeds, making it suitable for use in DC-DC converters, load switching, and power OR-ing applications.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power OR-ing
  • Battery Management Systems
  • Power Adapters

Features:

  • Low On-Resistance: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Threshold Voltage: Allows for operation with low voltage gate drives.
  • TrenchFET® Power MOSFET Technology: Provides high power density and efficient power transfer.
  • 100% Rg Tested

Benefits:

  • Improved Efficiency: Minimizes power dissipation, leading to increased overall system efficiency.
  • Extended Battery Life: Efficient power management results in longer battery life for portable devices.
  • Compact Design: High power density enables smaller and lighter designs.
  • Reliable Performance: Robust design ensures stable operation in demanding conditions.

Technical Specifications:

The SI6876BEDQ-T1-E3 has a drain-source voltage (VDS) rating of -30V. The continuous drain current (ID) is -11A at VGS = -10V. The on-resistance (RDS(on)) is typically 10 mΩ at VGS = -10V. The threshold voltage is between -1V and -3V. It is packaged in a PowerPAK® SC-70 package.

The device is RoHS compliant and halogen-free. It's particularly suited for applications requiring a combination of high efficiency, fast switching, and compact size.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess