EN
  • EN
  • DE

SN74HC590ADT

Part No SN74HC590ADT
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BINARY 3ST 16-SOIC  /  Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Count Rate 24 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC590
Other Names SN74HC590ADTE4,TEXTISSN74HC590ADT,SN74HC590ADTG4,296-31818-1,296-31818-2,SN74HC590ADTE4,2156-SN74HC590ADT,296-31818-6,SN74HC590ADT,SN74HC590ADTG4
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258992-SN74HC590ADT
Ultra Librarian 3D Model Ultra Librarian SN74HC590ADT CAD Model

Description

Product Overview: SN74HC590ADT from Texas Instruments

The SN74HC590ADT is a high-performance integrated circuit designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This device is part of the 'HC' family of logic chips, which are well-known for their high-speed CMOS technology. The SN74HC590ADT specifically is an 8-bit binary counter with 3-state output registers.

The functionality of the SN74HC590ADT includes an 8-bit counter and an 8-bit register. The counter advances on the falling edge of the clock signal, which allows for precise timing and synchronization within digital systems. When the count enable (CET) input is high, the counter increments, and when the count enable threshold (CET) and the carry output (CTO) are high, the register is loaded with the current count on the next clock cycle. This feature makes the SN74HC590ADT ideal for a wide range of applications, including timers, frequency dividers, and event counters.

The outputs of the register are tri-state or 3-state, which means they can be in one of three conditions: high, low, or high impedance. The high-impedance state is particularly useful for interfacing with bus-oriented systems, as it allows multiple devices to share the same output lines without interfering with each other. This capability is controlled by the output enable (OE\) input, providing designers with flexibility and control over the data flow in their digital circuits.

The SN74HC590ADT operates over a broad voltage range from 2V to 6V and is characterized for operation from -40°C to 85°C, ensuring reliability across various environmental conditions. It is packaged in a 16-pin SOIC (Small Outline Integrated Circuit) package, making it compact and suitable for space-constrained applications.

Texas Instruments' commitment to quality means that the SN74HC590ADT is designed with industry-leading specifications for performance and power consumption. With its versatile functionality and robust design, the SN74HC590ADT is an excellent choice for designers looking to implement efficient counting and data storage mechanisms in their digital systems.

You May Also Be Interested in

Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $6.1166
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess