SN74LS00PSRG4 Quad 2-Input NAND Gate by Texas Instruments
The SN74LS00PSRG4 is a high-performance, quadruple 2-input positive-NAND gate integrated circuit (IC) manufactured by Texas Instruments. This device is part of the 74LS (Low-Power Schottky) series, which is renowned for combining the low power characteristics of CMOS with the high speed and drive of bipolar transistors. The SN74LS00PSRG4 is designed to operate over a broad range of voltage levels and is characterized for use across significant temperature ranges, making it suitable for a variety of logic applications.
Each of the four independent gates in the SN74LS00PSRG4 performs the Boolean function Y = (A • B)' in positive logic, where '•' represents the AND operation and the apostrophe (') denotes the NOT operation. This means that the output is low only when both inputs are high. With a typical voltage level of 5V, this IC ensures compatibility with a wide array of TTL logic families.
Key features of the SN74LS00PSRG4 include:
- Direct LSTTL input logic compatibility; VIL=0.8V Max, VIH=2V Min
- Operating Voltage Range: 4.75V to 5.25V
- High-Level Output Current: -0.4 mA
- Low-Level Output Current: 8 mA
- Power Dissipation per Gate: 60 mW
- Typical Propagation Delay Time: 10ns
- Temperature Range: 0°C to 70°C
The SN74LS00PSRG4 comes in a 14-pin plastic small-outline package (PSOP), which is optimal for surface-mount technology (SMT) and provides a compact footprint on printed circuit boards (PCBs). The device's packaging and temperature range make it suitable for industrial, commercial, and consumer applications where space and power efficiency are critical.
Whether you are designing digital systems that require logic gates, such as computers, data storage, networking equipment, or other digital applications, the SN74LS00PSRG4 from Texas Instruments provides the reliability and performance you need. Its robust design and adherence to the stringent quality standards of Texas Instruments ensure that it is a preferred choice for engineers and designers looking for a dependable logic solution.