EN
  • EN
  • DE

SN74LS32NSRG4

Part No SN74LS32NSRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14SOP  /  OR Gate IC 4 Channel 14-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LS
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low 400µA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 22ns @ 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number 74LS32
Other Names TEXTISSN74LS32NSRG4,2156-SN74LS32NSRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257792-SN74LS32NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS32NSRG4 CAD Model

Description

Product Overview: SN74LS32NSRG4 by Texas Instruments

The SN74LS32NSRG4 is a high-quality Quad 2-Input OR Gate integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is a part of the 74LS series, which is known for its low-power Schottky technology, offering a perfect balance between speed and power consumption.

This particular chip features four independent OR gates, each with two inputs, making it a versatile component for a wide range of digital logic applications. The SN74LS32NSRG4 operates over a voltage range of 4.75V to 5.25V, which is standard for 5V TTL logic levels, ensuring compatibility with a variety of digital systems.

Key Features

  • Logic Type: OR Gate
  • Number of Gates: 4
  • Number of Inputs per Gate: 2
  • Operating Voltage: 4.75V to 5.25V
  • Output Current: -0.4mA / 8mA
  • Package: SOP-14 (Small Outline Package)
  • Operating Temperature Range: 0°C to 70°C

The SN74LS32NSRG4 is housed in a 14-pin SOP (Small Outline Package), which is suitable for space-constrained applications while still offering ease of integration into a wide variety of systems. The device is also characterized for operation from 0°C to 70°C, making it reliable for commercial-grade temperature environments.

Applications

The flexibility and performance of the SN74LS32NSRG4 make it ideal for use in multiple digital applications. It is commonly used in:

  • Logic circuits and signal processing
  • Control systems
  • Embedded systems
  • Computers and computer peripherals
  • Networking equipment
  • Consumer electronics

With its robust design and proven technology, the SN74LS32NSRG4 is a reliable component for designers and engineers looking to implement OR logic functions within their digital systems. Texas Instruments ensures that this product meets high-quality standards, providing both longevity and performance for your electronic projects.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments official website or contact their customer support for assistance.

You May Also Be Interested in

Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess