Product Overview: SN74LS541DWRG4
The SN74LS541DWRG4 is a high-quality octal buffer and line driver designed by Texas Instruments to specifically address the needs of high-speed signal transmission while maintaining low power consumption. This integrated circuit is part of the 74LS logic family and is favored for its robust performance in a wide array of electronic applications.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Number of Channels: 8, facilitating the transmission of 8 data lines
- Output Type: 3-State, allowing for the connection of multiple outputs to a common bus without interference
- Supply Voltage Range: 4.5V to 5.5V, compatible with standard TTL levels
- Operating Temperature: -40°C to 85°C, suitable for industrial environments
- Package / Case: SOIC-20, providing a compact footprint for space-constrained applications
- Mounting Type: Surface Mount, ideal for modern automated PCB assembly processes
Applications
The SN74LS541DWRG4 is utilized in a variety of systems where signal integrity and strength are crucial. These include:
- Memory address drivers
- Data transmission lines
- Microprocessor or microcontroller bus interfacing
- Communication systems
- Peripheral drivers
Performance and Quality
With its fast propagation delay and low power dissipation, the SN74LS541DWRG4 is engineered to deliver high-speed performance while minimizing energy usage. Texas Instruments' commitment to quality ensures that this device meets the stringent requirements of commercial and industrial standards, providing reliability and functionality that engineers trust.
Environmental Compliance
The SN74LS541DWRG4 complies with RoHS directives, reflecting Texas Instruments' dedication to environmental responsibility. This compliance ensures that the product restricts the use of certain hazardous substances in electrical and electronic equipment, making it a safer choice for both consumers and the environment.
Whether you're designing a sophisticated digital system or looking for a reliable component for signal buffering, the SN74LS541DWRG4 from Texas Instruments stands out as a versatile and dependable choice.