EN
  • EN
  • DE

SN74LS629DRE4

Part No SN74LS629DRE4
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Type VCO (Dual)
Frequency 20MHz
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 35 mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting SMD (SMT)
Base Product Number SN74LS62
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265320-SN74LS629DRE4
Ultra Librarian 3D Model Ultra Librarian SN74LS629DRE4 CAD Model

Description

The SN74LS629DRE4 is a highly versatile voltage-controlled oscillator (VCO) integrated circuit brought to you by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This precision device is designed to provide a stable and adjustable frequency oscillator that can be controlled by an external voltage input, making it an essential component in a wide range of electronic applications.

Key Features

  • Frequency Range: The SN74LS629DRE4 operates over a broad frequency range, which can be adjusted based on the needs of the specific application.
  • Voltage Control: The frequency of oscillation is directly proportional to the input control voltage, offering precise control over the output frequency.
  • Temperature Stability: Designed to maintain consistent performance over varying temperatures, ensuring reliability in diverse operating conditions.
  • Power Dissipation: With low power consumption, this VCO is ideal for power-sensitive designs.
  • Package: The device comes in a surface-mount package that is suitable for automated assembly processes and compact circuit designs.

Applications

The SN74LS629DRE4 is ideal for use in a variety of applications that require precise frequency modulation or control. These include:

  • Phase-locked loops (PLLs)
  • Signal generation and processing
  • Function generators
  • Frequency modulation (FM) systems
  • Telecommunications equipment
  • Test and measurement instruments

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LS629DRE4 is no exception. It is manufactured to the highest industry standards, ensuring that it meets the stringent requirements of both commercial and industrial applications.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the SN74LS629DRE4 into their projects. Texas Instruments also offers dedicated support from their team of experts to address any technical queries that may arise.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 24.0000MHZ CMOS SMD / 24 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD / 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC SMD / 14.7456 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $4.8866
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Microchip Technology
MEMS OSC XO 18.0000MHZ CMOS SMD / 18 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess