EN
  • EN
  • DE

SN74LS670DR

Part No SN74LS670DR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC 4X4 REG FILE TRI-ST 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Register File
Output Type Tri-State
Number of Elements 4
Number of Bits per Element 4
Purpose Universal
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1100077-SN74LS670DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS670DR CAD Model

Description

The SN74LS670DR is a versatile integrated circuit from the reputable manufacturer, Texas Instruments. This device is part of the 74LS series, known for its low-power Schottky technology, and is designed to offer both high performance and reliability for a variety of digital applications.

Key Features

  • 4-by-4 Register File: The SN74LS670DR consists of a 4-by-4 register file, which means it contains four registers, each capable of holding a 4-bit word. This allows for efficient storage and retrieval of small data chunks, making it ideal for temporary data storage in computational tasks.
  • Independent Registers: Each register can be accessed independently, allowing for flexible data manipulation and control. This feature is particularly useful in complex digital systems where parallel processing is required.
  • Bi-Directional Data Flow: The device supports bi-directional data flow through its I/O ports, which enables easy data transfer and communication with other components in a system.
  • Multiple Operating Modes: It offers various operating modes, including clear, read, write, and hold operations. This versatility ensures that the SN74LS670DR can be adapted to different functional requirements within a circuit.
  • Durable Packaging: The SN74LS670DR is available in an SOP (Small Outline Package) form, specifically in an 8-bit SOIC (Small Outline Integrated Circuit) package, which ensures durability and ease of mounting on printed circuit boards.

Applications

The SN74LS670DR is suitable for a wide range of digital applications. It is commonly used in microprocessor systems as temporary data storage or as a buffer register. Its high-speed performance makes it ideal for use in data processing units, computational accelerators, and other systems requiring quick and efficient data handling. Additionally, it can be employed in control systems, communication devices, and instrumentation where precise data management is critical.

Conclusion

Texas Instruments' SN74LS670DR is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its multiple features and applications, this register file is an excellent choice for designers and engineers looking to optimize their digital systems for speed and efficiency.

You May Also Be Interested in

ON Semiconductor
IC SHIFT REG STATIC 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3678
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.5453
Microchip Technology
IC 32BIT SRL CMOS 220V 44QFP
Need more? Email Us
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3645
ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2113
Diodes Incorporated
LOGIC AHC STD SO-14
Lowest to $0.1720
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1698
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.5126
Texas Instruments
IC SHIFT REGISTER 8 BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess