EN
  • EN
  • DE

SN74LV8151DWR

Part No SN74LV8151DWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 10-BIT UNIVERSAL SCHMITT-TRIGGER BUFFER WITH 3-STATE OUTPUTS | IC BUFFER INVERTER 10BIT 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer/Inverter
Number of Inputs 10
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number 74LV8151
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255356-SN74LV8151DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV8151DWR CAD Model

Description

Product Overview: SN74LV8151DWR by Texas Instruments

The SN74LV8151DWR is a versatile and high-performance 8-bit universal Schmitt-triggered serial-to-parallel data converter designed by Texas Instruments, a leader in semiconductor solutions. This IC is part of the SN74 family, known for its low-voltage operation and compatibility with 5V systems. It is particularly suitable for a wide range of applications, including data acquisition systems, instrumentation, and microprocessor interface, to name a few.

With its 24-pin wide-body SOIC package, the SN74LV8151DWR offers a compact footprint that is ideal for space-constrained applications. The device operates over a broad voltage range from 2V to 5.5V, making it flexible for use in various logic systems. This feature is particularly beneficial for battery-operated and portable devices, where power supply levels can vary.

The SN74LV8151DWR incorporates an 8-bit shift register and an 8-bit storage register. The shift register allows serial data to be input through a single line, which is then converted into parallel data across the eight output lines. Additionally, the device has a direct overriding clear (SRCLR) input, a clock input (SRCLK), and a serial (SER) input. The output-enable (OE) input allows the user to place the eight outputs in either a normal logic state or a high-impedance state, thus enabling the outputs to be tied together without the risk of current conflict.

One of the key features of the SN74LV8151DWR is its Schmitt-trigger inputs, which provide enhanced noise immunity and allow for slow input transition. This makes the device particularly robust in electrically noisy environments or when long wires are used to connect the inputs.

For designers and engineers looking for a reliable and efficient data converter, the SN74LV8151DWR offers a mix of performance, low power consumption, and ease of integration into a variety of digital systems. Its industry-standard packaging and pinout make it a convenient drop-in replacement for existing designs or a solid choice for new projects requiring serial-to-parallel data conversion.

Overall, the SN74LV8151DWR is a testament to Texas Instruments' commitment to providing high-quality and innovative components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8TSSOP
Lowest to $6.6966
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $1.0095
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Need more? Email Us
Texas Instruments
5450 DUAL 2-WIDE 2-INPUT AND-OR- / Configurable Circuit Input
Lowest to $32.6239
Texas Instruments
IC INVERTER 8-INPUT 20SSOP / Configurable Circuit Input
Lowest to $0.8802
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $0.9714
ON Semiconductor
INVERTER/BUFFER, 10K SERIES, ECL / Configurable Circuit Input
Lowest to $2.2014

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4095 $50.5995
51+ $1.9770 $100.8270
79+ $1.9153 $151.3087
108+ $1.8535 $200.1780
140+ $1.7917 $250.8380
187+ $1.6064 $300.3968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess